Microchip Technology, Inc. Microcontrollers PIC10F222-I/P

Description
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH 8-PDIP
Request a Quote Datasheet
Description
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC10F222-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F222-I/P-ND
Microcontrollers PIC10F222-I/P-ND
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH 8-PDIP

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH 8-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC10F222-I/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC10F222-I/P
IC MCU 8BIT 768B FLASH 8DIP Product overview: PIC10F222-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F222-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B FLASH 8DIP Product overview: PIC10F222-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F222-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC10F222-I/P - 791865-PIC10F222-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10F222-I/P
791865-PIC10F222-I/P
Embedded - Embedded - Microcontrollers - PIC10F222-I/P 791865-PIC10F222-I/P
Manufacturer: Microchip Technology Win Source Part Number: 791865-PIC10F222-I/P Series: PIC 10F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 8MHz Package: 8-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 4 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH RAM Size: 23 x 8 Data Converters: A/D 2x8b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): PIC10F222T-I/OT; PIC10F222-I/MC; PIC10F222-I/P; PIC10F222-T-I/MC; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791865-PIC10F222-I/P
Series: PIC 10F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 8MHz
Package: 8-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 4
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
RAM Size: 23 x 8
Data Converters: A/D 2x8b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): PIC10F222T-I/OT; PIC10F222-I/MC; PIC10F222-I/P; PIC10F222-T-I/MC;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - PIC10F222-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10F222-I/P
Embedded - Microcontrollers PIC10F222-I/P
IC MCU 8BIT 768B FLASH 8DIP

IC MCU 8BIT 768B FLASH 8DIP

Supplier's Site Datasheet
Microcontrollers - PIC10F222-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10F222-I/P
Microcontrollers PIC10F222-I/P
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH 8-PDIP

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC10F222-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC10F222-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC10F222-I/P
IC MCU 8BIT 768B FLASH 8DIP

IC MCU 8BIT 768B FLASH 8DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10F222-I/P
8-bit Microcontrollers - MCU PIC10F222-I/P
8-bit Microcontrollers - MCU 768 B FL 16 RAM

8-bit Microcontrollers - MCU 768 B FL 16 RAM

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic10, 8Mhz, Dip-6; Product Range Microchip - 31K4983 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic10, 8Mhz, Dip-6; Product Range Microchip
31K4983
Microcontroller Mcu, 8 Bit, Pic10, 8Mhz, Dip-6; Product Range Microchip 31K4983
MICROCONTROLLER MCU, 8 BIT, PIC10, 8MHZ, DIP-6; Product Range:PIC10 Family PIC10F22x Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:768Byte; RAM Memory Size:23Byte; No. of Pins:6Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC10, 8MHZ, DIP-6; Product Range:PIC10 Family PIC10F22x Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:768Byte; RAM Memory Size:23Byte; No. of Pins:6Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC10F222-I/P-ND 685-PIC10F222-I/P 791865-PIC10F222-I/P PIC10F222-I/P PIC10F222-I/P PIC10F222-I/P PIC10F222-I/P 31K4983
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC10F222-I/P Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic10, 8Mhz, Dip-6; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.0230 KB 0.0230 KB 0.7680 KB 0.0230 KB 23 KB 0.0230 KB
ROM 0.7680 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C165L25MHABXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
5 suppliers