Texas Instruments MSP430G2402 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2402IPW20

Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2402IPW20 is a 16-bit RISC microcontroller in a 20-pin TSSOP package, part of the MSP430G2x02 series with 8 KB Flash, 256 bytes RAM, one 16-bit Timer_A, and a universal serial interface supporting SPI and I2C. It operates from 1.8V to 3.6V, consumes 220 µA in active mode at 1 MHz and 2.2V, and supports five power-saving modes with wake-up from standby in under 1 µs. The device includes a brownout detector, serial onboard programming, and Spy-Bi-Wire emulation interface. Operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430G2402IPW20 is a 16-bit RISC microcontroller in a 20-pin TSSOP package, part of the MSP430G2x02 series with 8 KB Flash, 256 bytes RAM, one 16-bit Timer_A, and a universal serial interface supporting SPI and I2C. It operates from 1.8V to 3.6V, consumes 220 µA in active mode at 1 MHz and 2.2V, and supports five power-saving modes with wake-up from standby in under 1 µs. The device includes a brownout detector, serial onboard programming, and Spy-Bi-Wire emulation interface. Operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2402 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller - MSP430G2402IPW20 - Texas Instruments
Dallas, TX, United States
MSP430G2402 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller
MSP430G2402IPW20
MSP430G2402 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2402IPW20
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Buy Now Datasheet
 - MSP430G2402IPW20 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322428-MSP430G2402IPW20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322428-MSP430G2402IPW20
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322428-MSP430G2402IPW20
Manufacturer: Texas Instruments Win Source Part Number: 1322428-MSP430G2402I PW20 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 70 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2156-MSP430G2402IPW2 0,296-29608-5,TEXTIS MSP430G2402IPW20,MSP 430G2402IPW20-ND Base Product Number: MSP430G2402 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322428-MSP430G2402IPW20
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 70
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2156-MSP430G2402IPW20,296-29608-5,TEXTISMSP430G2402IPW20,MSP430G2402IPW20-ND
Base Product Number: MSP430G2402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 296-29608-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29608-5-ND
Microcontrollers 296-29608-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430G2402IPW20
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430G2402IPW20
16-bit MCU, 16MHz, 8KB Flash, 256B SRAM, SPI/I2C, 1 Timer, 20-TSSOP Product overview: MSP430G2402IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2402IPW20 can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 8KB Flash, 256B SRAM, SPI/I2C, 1 Timer, 20-TSSOP Product overview: MSP430G2402IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2402IPW20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2402IPW20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2402IPW20
Microcontrollers MSP430G2402IPW20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2402IPW20
16-bit Microcontrollers - MCU MSP430G2402IPW20
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2402IPW20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2402IPW20
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2402IPW20
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430G2402IPW20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2402IPW20
Embedded - Microcontrollers MSP430G2402IPW20
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2402IPW20 MSP430G2402IPW20 1322428-MSP430G2402IPW20 296-29608-5-ND 685-MSP430G2402IPW20 MSP430G2402IPW20 MSP430G2402IPW20 MSP430G2402IPW20 MSP430G2402IPW20
Product Name MSP430G2402 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8780CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers