Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC10F220-I/P PIC10F220-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 791864-PIC10F220-I/P Series: PIC 10F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 8MHz Package: 8-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 4 Program Memory Size: 384B (256 x 12) Program Memory Type: FLASH RAM Size: 16 x 8 Data Converters: A/D 2x8b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC10F220 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): PIC10F220-I/OT; PIC10F220-T-I/MC; PIC10F220I/MC; PIC10F220T-I/OT; Introduction Date: June 21, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 791864-PIC10F220-I/P Series: PIC 10F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 8MHz Package: 8-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 4 Program Memory Size: 384B (256 x 12) Program Memory Type: FLASH RAM Size: 16 x 8 Data Converters: A/D 2x8b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC10F220 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): PIC10F220-I/OT; PIC10F220-T-I/MC; PIC10F220I/MC; PIC10F220T-I/OT; Introduction Date: June 21, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC10F220-I/P - 791864-PIC10F220-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10F220-I/P
791864-PIC10F220-I/P
Embedded - Embedded - Microcontrollers - PIC10F220-I/P 791864-PIC10F220-I/P
Manufacturer: Microchip Technology Win Source Part Number: 791864-PIC10F220-I/P Series: PIC 10F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 8MHz Package: 8-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 4 Program Memory Size: 384B (256 x 12) Program Memory Type: FLASH RAM Size: 16 x 8 Data Converters: A/D 2x8b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC10F220 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): PIC10F220-I/OT; PIC10F220-T-I/MC; PIC10F220I/MC; PIC10F220T-I/OT; Introduction Date: June 21, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 791864-PIC10F220-I/P
Series: PIC 10F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 8MHz
Package: 8-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 4
Program Memory Size: 384B (256 x 12)
Program Memory Type: FLASH
RAM Size: 16 x 8
Data Converters: A/D 2x8b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC10F220
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): PIC10F220-I/OT; PIC10F220-T-I/MC; PIC10F220I/MC; PIC10F220T-I/OT;
Introduction Date: June 21, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC10F220-I/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC10F220-I/P
IC MCU 8BIT 384B FLASH 8DIP Product overview: PIC10F220-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F220-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 384B FLASH 8DIP Product overview: PIC10F220-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F220-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC10F220-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F220-I/P-ND
Microcontrollers PIC10F220-I/P-ND
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH 8-PDIP

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH 8-PDIP

Buy Now Datasheet
Microcontrollers - 6230055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230055
Microcontrollers 6230055
Micro,PIC,384B Fl,ADC,DIP8,PIC10F22 0-I/P

Micro,PIC,384B Fl,ADC,DIP8,PIC10F220-I/P

Supplier's Site
Microcontrollers - 1654884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654884
Microcontrollers 1654884
Micro,PIC,384B Fl,ADC,DIP8,PIC10F22 0-I/P

Micro,PIC,384B Fl,ADC,DIP8,PIC10F220-I/P

Supplier's Site
8 Bit Microcontroller, Flash, Pic10F2Xx, 8 Mhz, 384 Byte, 16 Byte, 8, Dip Rohs Compliant Microchip - 92K8059 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic10F2Xx, 8 Mhz, 384 Byte, 16 Byte, 8, Dip Rohs Compliant Microchip
92K8059
8 Bit Microcontroller, Flash, Pic10F2Xx, 8 Mhz, 384 Byte, 16 Byte, 8, Dip Rohs Compliant Microchip 92K8059
8 Bit Microcontroller, Flash, PIC10F2xx, 8 MHz, 384 Byte, 16 Byte, 8, DIP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC10F2xx, 8 MHz, 384 Byte, 16 Byte, 8, DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC10F220-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10F220-I/P
Embedded - Microcontrollers PIC10F220-I/P
IC MCU 8BIT 384B FLASH 8DIP

IC MCU 8BIT 384B FLASH 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC10F220-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC10F220-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC10F220-I/P
IC MCU 8BIT 384B FLASH 8DIP

IC MCU 8BIT 384B FLASH 8DIP

Supplier's Site
Microcontrollers - PIC10F220-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC10F220-I/P
Microcontrollers PIC10F220-I/P
IC MCU 8BIT 384B FLASH 8DIP

IC MCU 8BIT 384B FLASH 8DIP

Supplier's Site Datasheet
Microcontrollers - PIC10F220-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10F220-I/P
Microcontrollers PIC10F220-I/P
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH 8-PDIP

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10F220-I/P
8-bit Microcontrollers - MCU PIC10F220-I/P
8-bit Microcontrollers - MCU 384 B FL 16 RAM

8-bit Microcontrollers - MCU 384 B FL 16 RAM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 791864-PIC10F220-I/P 685-PIC10F220-I/P PIC10F220-I/P-ND 6230055 92K8059 PIC10F220-I/P PIC10F220-I/P PIC10F220-I/P PIC10F220-I/P PIC10F220-I/P
Product Name Embedded - Embedded - Microcontrollers - PIC10F220-I/P 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Microcontrollers 8 Bit Microcontroller, Flash, Pic10F2Xx, 8 Mhz, 384 Byte, 16 Byte, 8, Dip Rohs Compliant Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 0.3840 KB 0.0160 KB 0.0160 KB 16 KB 0.0160 KB 0.0160 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
 - 05523-7580002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details