Texas Instruments MSP430G2755 MSP430G2x55 Mixed Signal Microcontroller MSP430G2755IDA38R

Description
MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP
Request a Quote Datasheet
Description
MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2755 MSP430G2x55 Mixed Signal Microcontroller - MSP430G2755IDA38R - Texas Instruments
Dallas, TX, United States
MSP430G2755 MSP430G2x55 Mixed Signal Microcontroller
MSP430G2755IDA38R
MSP430G2755 MSP430G2x55 Mixed Signal Microcontroller MSP430G2755IDA38R
MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP

MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 32KB 2KB Embedded Microcontroller MCU
685-MSP430G2755IDA38R
16-bit 16MHz 32KB 2KB Embedded Microcontroller MCU 685-MSP430G2755IDA38R
16MHz 16-Bit MCU, 32KB FLASH, 2KB SRAM, 10-bit ADC, 38-TSSOP Product overview: MSP430G2755IDA38R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2755IDA38 R can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 32KB FLASH, 2KB SRAM, 10-bit ADC, 38-TSSOP Product overview: MSP430G2755IDA38R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2755IDA38R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-46274-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46274-2-ND
Microcontrollers 296-46274-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-46274-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46274-1-ND
Microcontrollers 296-46274-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-46274-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46274-6-ND
Microcontrollers 296-46274-6-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2755IDA38R - 1080440-MSP430G2755IDA38R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2755IDA38R
1080440-MSP430G2755IDA38R
Embedded - Embedded - Microcontrollers - MSP430G2755IDA38R 1080440-MSP430G2755IDA38R
Manufacturer: Texas Instruments Win Source Part Number: 1080440-MSP430G2755I DA38R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Family Name: MSP430G2755 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): MAXQ618J-UEI+; MAXQ614V-L000+T; MAX28200EWC+T; Introduction Date: March 23, 2013 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1080440-MSP430G2755IDA38R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Family Name: MSP430G2755
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): MAXQ618J-UEI+; MAXQ614V-L000+T; MAX28200EWC+T;
Introduction Date: March 23, 2013
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Microcontrollers - MSP430G2755IDA38R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2755IDA38R
Microcontrollers MSP430G2755IDA38R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430G2755IDA38R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2755IDA38R
Embedded - Microcontrollers MSP430G2755IDA38R
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2755IDA38R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2755IDA38R
Microcontrollers MSP430G2755IDA38R
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2755IDA38R
16-bit Microcontrollers - MCU MSP430G2755IDA38R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2755IDA38R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2755IDA38R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2755IDA38R
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2755IDA38R 685-MSP430G2755IDA38R 296-46274-2-ND 1080440-MSP430G2755IDA38R MSP430G2755IDA38R MSP430G2755IDA38R MSP430G2755IDA38R MSP430G2755IDA38R MSP430G2755IDA38R
Product Name MSP430G2755 MSP430G2x55 Mixed Signal Microcontroller 16-bit 16MHz 32KB 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2755IDA38R Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB
Supply Voltage 1.8 to 3.6 volts 3.3 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers