Texas Instruments MSP430G2353 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2353IPW20

Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2353IPW20 is a 16-bit RISC microcontroller in a 20-pin TSSOP package, operating from 1.8V to 3.6V with active mode current of 230µA at 1MHz and 2.2V. It features 4kB of flash memory, 256B of RAM, two 16-bit Timer_A modules, a 10-bit ADC with 200ksps, capacitive-touch-enabled I/O pins, an analog comparator, and universal serial communication interfaces including UART, SPI, and I2C. Wake-up from standby mode takes less than 1µs. The device supports serial onboard programming and includes a Spy-Bi-Wire interface for emulation. Operating temperature ranges from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430G2353IPW20 is a 16-bit RISC microcontroller in a 20-pin TSSOP package, operating from 1.8V to 3.6V with active mode current of 230µA at 1MHz and 2.2V. It features 4kB of flash memory, 256B of RAM, two 16-bit Timer_A modules, a 10-bit ADC with 200ksps, capacitive-touch-enabled I/O pins, an analog comparator, and universal serial communication interfaces including UART, SPI, and I2C. Wake-up from standby mode takes less than 1µs. The device supports serial onboard programming and includes a Spy-Bi-Wire interface for emulation. Operating temperature ranges from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2353 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller - MSP430G2353IPW20 - Texas Instruments
Dallas, TX, United States
MSP430G2353 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller
MSP430G2353IPW20
MSP430G2353 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2353IPW20
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16MHz 4KB TSSOP Embedded Microcontroller MCU
685-MSP430G2353IPW20
16MHz 4KB TSSOP Embedded Microcontroller MCU 685-MSP430G2353IPW20
16MHz 16b MCU, 4KB FLASH, 256B SRAM, 8-ch 10-bit ADC, I2C/SPI/UART, 20-TSSOP Product overview: MSP430G2353IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2353IPW20 can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 4KB FLASH, 256B SRAM, 8-ch 10-bit ADC, I2C/SPI/UART, 20-TSSOP Product overview: MSP430G2353IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2353IPW20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-33456-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-33456-5-ND
Microcontrollers 296-33456-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
 - MSP430G2353IPW20 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2353IPW20 - 789839-MSP430G2353IPW20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2353IPW20
789839-MSP430G2353IPW20
Embedded - Embedded - Microcontrollers - MSP430G2353IPW20 789839-MSP430G2353IPW20
Manufacturer: Texas Instruments Win Source Part Number: 789839-MSP430G2353IP W20 Series: MSP430G2xx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 20-TSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2353 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MSP430G2333IPW0RQ1; MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; Introduction Date: January 01, 2011 ECCN: EAR99 Country of Origin: Malaysia, TaiwanTaiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789839-MSP430G2353IPW20
Series: MSP430G2xx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 20-TSSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2353
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): MSP430G2333IPW0RQ1; MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+;
Introduction Date: January 01, 2011
ECCN: EAR99
Country of Origin: Malaysia, TaiwanTaiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430G2353IPW20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2353IPW20
Microcontrollers MSP430G2353IPW20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2353IPW20
16-bit Microcontrollers - MCU MSP430G2353IPW20
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Tssop-20; Product Range Texas Instruments - 29AH6711 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Tssop-20; Product Range Texas Instruments
29AH6711
Mcu, 16Bit, Msp430, 16Mhz, Tssop-20; Product Range Texas Instruments 29AH6711
MCU, 16BIT, MSP430, 16MHZ, TSSOP-20; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, TSSOP-20; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - MSP430G2353IPW20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2353IPW20
Embedded - Microcontrollers MSP430G2353IPW20
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2353IPW20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2353IPW20
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2353IPW20
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2353IPW20 685-MSP430G2353IPW20 296-33456-5-ND MSP430G2353IPW20 789839-MSP430G2353IPW20 MSP430G2353IPW20 MSP430G2353IPW20 29AH6711 MSP430G2353IPW20 MSP430G2353IPW20
Product Name MSP430G2353 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 16MHz 4KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2353IPW20 Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, Msp430, 16Mhz, Tssop-20; Product Range Texas Instruments Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 0.2560 KB 0.2560 KB 4 KB 0.2560 KB 0.2560 KB 256 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA728N9 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers