Texas Instruments MSP430G2230 MSP430G22x0 Mixed Signal Microcontroller MSP430G2230ID

Description
MSP430G22x0 Mixed Signal Microcontroller 8-SOIC -40 to 85
Request a Quote Datasheet
Description
MSP430G22x0 Mixed Signal Microcontroller 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2230 MSP430G22x0 Mixed Signal Microcontroller - MSP430G2230ID - Texas Instruments
Dallas, TX, United States
MSP430G2230 MSP430G22x0 Mixed Signal Microcontroller
MSP430G2230ID
MSP430G2230 MSP430G22x0 Mixed Signal Microcontroller MSP430G2230ID
MSP430G22x0 Mixed Signal Microcontroller 8-SOIC -40 to 85

MSP430G22x0 Mixed Signal Microcontroller 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 2KB SOIC Embedded Microcontroller MCU
685-MSP430G2230ID
16-bit 16MHz 2KB SOIC Embedded Microcontroller MCU 685-MSP430G2230ID
16MHz 16-Bit MCU, 2KB FLASH, 256B SRAM, 10-bit ADC, SPI/I2C, 8-SOIC Product overview: MSP430G2230ID from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2230ID can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 2KB FLASH, 256B SRAM, 10-bit ADC, SPI/I2C, 8-SOIC Product overview: MSP430G2230ID from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2230ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-39084-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39084-ND
Microcontrollers 296-39084-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2230ID - 715483-MSP430G2230ID - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2230ID
715483-MSP430G2230ID
Embedded - Embedded - Microcontrollers - MSP430G2230ID 715483-MSP430G2230ID
Manufacturer: Texas Instruments Win Source Part Number: 715483-MSP430G2230ID Packaging: Tray Mounting Style: SMD Core Processor: MSP430 Speed: 16MHz Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT Program Memory Size: 2KB (2K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 4x10b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: MSP430G2230 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 4 Date RAM Size: 128 x 8

Manufacturer: Texas Instruments
Win Source Part Number: 715483-MSP430G2230ID
Packaging: Tray
Mounting Style: SMD
Core Processor: MSP430
Speed: 16MHz
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: MSP430G2230
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 4
Date RAM Size: 128 x 8

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2230ID
16-bit Microcontrollers - MCU MSP430G2230ID
16-bit Microcontrollers - MCU MSP430G22x0 Mixed Signal MCU

16-bit Microcontrollers - MCU MSP430G22x0 Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2230ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2230ID
Microcontrollers MSP430G2230ID
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

Buy Now
Embedded - Microcontrollers - MSP430G2230ID - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2230ID
Embedded - Microcontrollers MSP430G2230ID
IC MCU 16BIT 2KB FLASH 8SOIC

IC MCU 16BIT 2KB FLASH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2230ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2230ID
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2230ID
IC MCU 16BIT 2KB FLASH 8SOIC

IC MCU 16BIT 2KB FLASH 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2230ID 685-MSP430G2230ID 296-39084-ND 715483-MSP430G2230ID MSP430G2230ID MSP430G2230ID MSP430G2230ID MSP430G2230ID
Product Name MSP430G2230 MSP430G22x0 Mixed Signal Microcontroller 16-bit 16MHz 2KB SOIC Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2230ID 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features DMA
Bits 16 Bit Other; A/D 4x10b
RAM 0.1250 KB 0.1280 KB 2 KB 0.1280 KB 128 KB
Supply Voltage 1.8 to 0.6000 volts 3.3 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products