16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)
IC MCU 16BIT 32KB FLASH 32VQFN
16-bit Microcontrollers - MCU 16B Mixed Signal MCU
IC MCU 16BIT 32KB FLASH 32VQFN
IC MCU 16BIT 32KB FLASH 32VQFN
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 32-VQFN (5x5)
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430I2031TRHBR | MSP430I2031TRHBR-ND | MSP430I2031TRHBR | MSP430I2031TRHBR | MSP430I2031TRHBR | MSP430I2031TRHBR | MSP430I2031TRHBR |
| Product Name | MSP430I2031 16-bit Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16.38 MHz | 16.38 MHz | 16.38 MHz | |||
| Features | Watchdog Timer | ||||||
| Bits | 16 Bit | 24 Bit | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB |