ARM® Cortex®-M4F SimpleLink™ Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
Win Source Part Number: 1261930-MSP432E411YT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SimpleLink™
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tray
Standard Package: 184
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: 1-Wire, CANbus, EBI/EMI, Ethernet, I²C, QSSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, QEI, WDT
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 256K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 212-VFBGA
Supplier Device Package: 212-NFBGA (10x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.14V ~ 3.63V
ECCN: 5A992C
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-47521
Base Product Number: MSP432E411
32-bit Arm Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, Ethernet, CAN, TFT, 212-NFBGA Product overview: MSP432E411YTZAD from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432E411YTZAD can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4F SimpleLink™ Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
ARM Microcontrollers - MCU SimpleLink Ethernet Microcontroller 212-NFBGA -40 to 105
IC MCU 32BIT 1MB FLASH 212NFBGA
IC MCU 32BIT 1MB FLASH 212NFBGA
IC MCU 32BIT 1MB FLASH 212NFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-47521-ND | 1261930-MSP432E411YTZAD | 685-MSP432E411YTZAD | MSP432E411YTZAD | MSP432E411YTZAD | MSP432E411YTZAD | MSP432E411YTZAD | MSP432E411YTZAD |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 25 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 24x12b | |||||||
| RAM | 256 KB | 1000 KB | 256 KB | 256 KB | 256 KB | |||
| ROM | 1000 KB | 6 KB |