Texas Instruments MSP430G2352 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2352IPW14

Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2352 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller - MSP430G2352IPW14 - Texas Instruments
Dallas, TX, United States
MSP430G2352 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller
MSP430G2352IPW14
MSP430G2352 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2352IPW14
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2352IPW14 - 1227584-MSP430G2352IPW14 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2352IPW14
1227584-MSP430G2352IPW14
Embedded - Embedded - Microcontrollers - MSP430G2352IPW14 1227584-MSP430G2352IPW14
Manufacturer: Texas Instruments Win Source Part Number: 1227584-MSP430G2352I PW14 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227584-MSP430G2352IPW14
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - 296-29614-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29614-5-ND
Microcontrollers 296-29614-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
16MHz 4KB TSSOP Embedded Microcontroller MCU
685-MSP430G2352IPW14
16MHz 4KB TSSOP Embedded Microcontroller MCU 685-MSP430G2352IPW14
16MHz 16b MCU, 4KB FLASH, 256B SRAM, 10-bit ADC, SPI/I2C, 14-TSSOP Product overview: MSP430G2352IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2352IPW14 can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 4KB FLASH, 256B SRAM, 10-bit ADC, SPI/I2C, 14-TSSOP Product overview: MSP430G2352IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2352IPW14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2352IPW14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2352IPW14
Microcontrollers MSP430G2352IPW14
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2352IPW14
16-bit Microcontrollers - MCU MSP430G2352IPW14
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85 - 815-MSP430G2352IPW14 - Utmel Electronic Limited
Hong Kong, China
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85
815-MSP430G2352IPW14
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85 815-MSP430G2352IPW14
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Supplier's Site
Embedded - Microcontrollers - MSP430G2352IPW14 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2352IPW14
Embedded - Microcontrollers MSP430G2352IPW14
IC MCU 16BIT 4KB FLASH 14TSSOP

IC MCU 16BIT 4KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2352IPW14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2352IPW14
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2352IPW14
IC MCU 16BIT 4KB FLASH 14TSSOP

IC MCU 16BIT 4KB FLASH 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2352IPW14 1227584-MSP430G2352IPW14 296-29614-5-ND 685-MSP430G2352IPW14 MSP430G2352IPW14 MSP430G2352IPW14 815-MSP430G2352IPW14 MSP430G2352IPW14 MSP430G2352IPW14
Product Name MSP430G2352 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2352IPW14 Microcontrollers 16MHz 4KB TSSOP Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.7 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products