16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters 64-LQFP
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP64
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)
IC MCU 16BIT 8KB FLASH 64LQFP
16-bit Microcontrollers - MCU for Elec Flow Meters
IC MCU 16BIT 8KB FLASH 64LQFP
16-bit Microcontrollers - MCU for Elec Flow Meters
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FW423IPM | MSP430FW423IPM-ND | MSP430FW423IPM | MSP430FW423IPM | MSP430FW423IPM | 815-MSP430FW423IPM | MSP430FW423IPM | MSP430FW423IPM |
| Product Name | MSP430FW423 16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters | Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU for Elec Flow Meters | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16 | 16 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| Features | Watchdog Timer; LCD Driver | |||||||
| Bits | 16 Bit | |||||||
| RAM | 0.1250 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB |