PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-DFN (2x3)
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-DFN (2x3)
IC MCU 8BIT 768B FLASH 8DFN
IC MCU 8BIT 768B FLASH 8DFN
8-bit Microcontrollers - MCU 768B Flash 24B RAM 4 I/O Comparator
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC10F206-E/MC-ND | PIC10F206-E/MC | PIC10F206-E/MC | PIC10F206-E/MC | PIC10F206-E/MC |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0240 KB | 0.0240 KB | 24 KB | ||
| ROM | 0.7680 KB | ||||
| ROM Type | Flash | Flash; FLASH |