Microchip Technology, Inc. 8-bit 8BIT Embedded Microcontroller MCU PIC12C508-04I/P

Description
IC MCU 8BIT 768B OTP 8DIP Product overview: PIC12C508-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508-04I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 768B OTP 8DIP Product overview: PIC12C508-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508-04I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC12C508-04I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC12C508-04I/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC12C508-04I/P
IC MCU 8BIT 768B OTP 8DIP Product overview: PIC12C508-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508-04I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 8DIP Product overview: PIC12C508-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508-04I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12C508-04I/P - 889315-PIC12C508-04I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12C508-04I/P
889315-PIC12C508-04I/P
Embedded - Embedded - Microcontrollers - PIC12C508-04I/P 889315-PIC12C508-04I/P
Manufacturer: Microchip Technology Win Source Part Number: 889315-PIC12C508-04I /P Series: PIC® 12C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 2.5V ~ 5.5V Family Name: PIC12C508 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC12C508-04I/P-NDR, PIC12C50804IP

Manufacturer: Microchip Technology
Win Source Part Number: 889315-PIC12C508-04I/P
Series: PIC® 12C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: PIC12C508
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC12C508-04I/P-NDR, PIC12C50804IP

Buy Now Datasheet
Microcontrollers - PIC12C508-04I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C508-04I/P-ND
Microcontrollers PIC12C508-04I/P-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip - 96K3761 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip
96K3761
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip 96K3761
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, DIP-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, DIP-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C508-04I/P
8-bit Microcontrollers - MCU PIC12C508-04I/P
8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz IndTemp PDIP8

8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz IndTemp PDIP8

Buy Now Datasheet
Microcontrollers - PIC12C508-04I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12C508-04I/P
Microcontrollers PIC12C508-04I/P
IC MCU 8BIT 768B OTP 8DIP

IC MCU 8BIT 768B OTP 8DIP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC12C508-04I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C508-04I/P
Embedded - Microcontrollers PIC12C508-04I/P
IC MCU 8BIT 768B OTP 8DIP

IC MCU 8BIT 768B OTP 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C508-04I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C508-04I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C508-04I/P
IC MCU 8BIT 768B OTP 8DIP

IC MCU 8BIT 768B OTP 8DIP

Supplier's Site
Microcontrollers - PIC12C508-04I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C508-04I/P
Microcontrollers PIC12C508-04I/P
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12C508-04I/P 889315-PIC12C508-04I/P PIC12C508-04I/P-ND 96K3761 PIC12C508-04I/P PIC12C508-04I/P PIC12C508-04I/P PIC12C508-04I/P PIC12C508-04I/P
Product Name 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12C508-04I/P Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.7680 KB 0.0250 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB
ROM Type EEPROM; EEPROM OTP; OTP OTP OTP; OTP OTP; OTP
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products