Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC10F322T-E/OT PIC10F322T-E/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 210000-PIC10F322T-E/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 3 Program Memory Size: 896B (512 x 14) Program Memory Type: FLASH Data Converters: A/D 3x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 16MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 210000-PIC10F322T-E/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 3 Program Memory Size: 896B (512 x 14) Program Memory Type: FLASH Data Converters: A/D 3x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 16MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC10F322T-E/OT - 210000-PIC10F322T-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10F322T-E/OT
210000-PIC10F322T-E/OT
Embedded - Embedded - Microcontrollers - PIC10F322T-E/OT 210000-PIC10F322T-E/OT
Manufacturer: Microchip Technology Win Source Part Number: 210000-PIC10F322T-E/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 3 Program Memory Size: 896B (512 x 14) Program Memory Type: FLASH Data Converters: A/D 3x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 16MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210000-PIC10F322T-E/OT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 3
Program Memory Size: 896B (512 x 14)
Program Memory Type: FLASH
Data Converters: A/D 3x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-PIC10F322T-E/OT
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-PIC10F322T-E/OT
IC MCU 8BIT 896B FLASH SOT23-6 Product overview: PIC10F322T-E/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F322T-E/OT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 896B FLASH SOT23-6 Product overview: PIC10F322T-E/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F322T-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2638046P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638046P
Microcontrollers 2638046P
8bit MCU 896 B Flash, 64 B RAM, 4 I/O, 8

8bit MCU 896 B Flash, 64 B RAM, 4 I/O, 8

Supplier's Site
Microcontrollers - 2638046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638046
Microcontrollers 2638046
8bit MCU 896 B Flash, 64 B RAM, 4 I/O, 8

8bit MCU 896 B Flash, 64 B RAM, 4 I/O, 8

Supplier's Site
Microcontrollers - 2638044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638044
Microcontrollers 2638044
8bit MCU 896 B Flash, 64 B RAM, 4 I/O, 8

8bit MCU 896 B Flash, 64 B RAM, 4 I/O, 8

Supplier's Site
Microcontrollers - PIC10F322T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F322T-E/OTCT-ND
Microcontrollers PIC10F322T-E/OTCT-ND
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F322T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F322T-E/OTTR-ND
Microcontrollers PIC10F322T-E/OTTR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F322T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F322T-E/OTDKR-ND
Microcontrollers PIC10F322T-E/OTDKR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

Buy Now Datasheet
Mcu, 8Bit, 16Mhz, Sot-23-6; Product Range Microchip - 72AC6269 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 16Mhz, Sot-23-6; Product Range Microchip
72AC6269
Mcu, 8Bit, 16Mhz, Sot-23-6; Product Range Microchip 72AC6269
MCU, 8BIT, 16MHZ, SOT-23-6; Product Range:PIC10 Family PIC10F3xx Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:6Pins; MCU Case Style:SOT-23; No. of I/O s:4I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 16MHZ, SOT-23-6; Product Range:PIC10 Family PIC10F3xx Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:6Pins; MCU Case Style:SOT-23; No. of I/O s:4I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC10F322T-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10F322T-E/OT
Microcontrollers PIC10F322T-E/OT
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10F322T-E/OT
8-bit Microcontrollers - MCU PIC10F322T-E/OT
8-bit Microcontrollers - MCU 896 B Flash, 64 B RAM, 4 I/O, 8bit ADC, PWM, CLC, NCO, CWG, TEMP Indicator, 2.3V - 5.5V

8-bit Microcontrollers - MCU 896 B Flash, 64 B RAM, 4 I/O, 8bit ADC, PWM, CLC, NCO, CWG, TEMP Indicator, 2.3V - 5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC10F322T-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC10F322T-E/OT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC10F322T-E/OT
IC MCU 8BIT 896B FLASH SOT23-6

IC MCU 8BIT 896B FLASH SOT23-6

Supplier's Site
Embedded - Microcontrollers - PIC10F322T-E/OT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10F322T-E/OT
Embedded - Microcontrollers PIC10F322T-E/OT
IC MCU 8BIT 896B FLASH SOT23-6

IC MCU 8BIT 896B FLASH SOT23-6

Supplier's Site Datasheet
Microcontrollers - PIC10F322T-E/OT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC10F322T-E/OT
Microcontrollers PIC10F322T-E/OT
IC MCU 8BIT 896B FLASH SOT23-6

IC MCU 8BIT 896B FLASH SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 210000-PIC10F322T-E/OT 685-PIC10F322T-E/OT 2638046P PIC10F322T-E/OTCT-ND 72AC6269 PIC10F322T-E/OT PIC10F322T-E/OT PIC10F322T-E/OT PIC10F322T-E/OT PIC10F322T-E/OT
Product Name Embedded - Embedded - Microcontrollers - PIC10F322T-E/OT 8-bit 8BIT SOT23 Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 8Bit, 16Mhz, Sot-23-6; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.8960 KB 0.0640 KB 0.0640 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7889AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers