Texas Instruments MSP430G2553-Q1 MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications MSP430G2553IPW0RQ1

Description
MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2553-Q1 MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications - MSP430G2553IPW0RQ1 - Texas Instruments
Dallas, TX, United States
MSP430G2553-Q1 MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications
MSP430G2553IPW0RQ1
MSP430G2553-Q1 MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications MSP430G2553IPW0RQ1
MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications 20-TSSOP -40 to 85

MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Automotive 16-bit TSSOP Embedded Microcontroller MCU
685-MSP430G2553IPW0RQ1
Automotive 16-bit TSSOP Embedded Microcontroller MCU 685-MSP430G2553IPW0RQ1
16-Bit RISC MCU, FLASH, 512B RAM, 16 I/O, AEC-Q100, 20-TSSOP Product overview: MSP430G2553IPW0RQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2553IPW0R Q1 can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, FLASH, 512B RAM, 16 I/O, AEC-Q100, 20-TSSOP Product overview: MSP430G2553IPW0RQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2553IPW0RQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2553IPW0RQ1 - 886041-MSP430G2553IPW0RQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2553IPW0RQ1
886041-MSP430G2553IPW0RQ1
Embedded - Embedded - Microcontrollers - MSP430G2553IPW0RQ1 886041-MSP430G2553IPW0RQ1
Manufacturer: Texas Instruments Win Source Part Number: 886041-MSP430G2553IP W0RQ1 Series: Automotive, AEC-Q100, MSP430G2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP Core Processor: MSP430 Speed: 16MHz Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430G2553 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 886041-MSP430G2553IPW0RQ1
Series: Automotive, AEC-Q100, MSP430G2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP
Core Processor: MSP430
Speed: 16MHz
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430G2553
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 296-MSP430G2553IPW0RQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 16KB FLASH 20TSSOP

IC MCU 16BIT 16KB FLASH 20TSSOP

Buy Now Datasheet
Microcontrollers - 296-MSP430G2553IPW0RQ1TR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP

MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 296-MSP430G2553IPW0RQ1CT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 16KB FLASH 20TSSOP

IC MCU 16BIT 16KB FLASH 20TSSOP

Buy Now Datasheet
Microcontrollers - MSP430G2553IPW0RQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2553IPW0RQ1
Microcontrollers MSP430G2553IPW0RQ1
MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP

MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now
16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps - 815-MSP430G2553IPW0RQ1 - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps
815-MSP430G2553IPW0RQ1
16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps 815-MSP430G2553IPW0RQ1
16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps

16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2553IPW0RQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2553IPW0RQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2553IPW0RQ1
IC MCU 16BIT 16KB FLASH 20TSSOP

IC MCU 16BIT 16KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430G2553IPW0RQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2553IPW0RQ1
Embedded - Microcontrollers MSP430G2553IPW0RQ1
IC MCU 16BIT 16KB FLASH 20TSSOP

IC MCU 16BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2553IPW0RQ1
16-bit Microcontrollers - MCU MSP430G2553IPW0RQ1
16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps

16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2553IPW0RQ1 685-MSP430G2553IPW0RQ1 886041-MSP430G2553IPW0RQ1 296-MSP430G2553IPW0RQ1DKR-ND MSP430G2553IPW0RQ1 815-MSP430G2553IPW0RQ1 MSP430G2553IPW0RQ1 MSP430G2553IPW0RQ1 MSP430G2553IPW0RQ1
Product Name MSP430G2553-Q1 MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications Automotive 16-bit TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2553IPW0RQ1 Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Supply Voltage 3.3 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.3 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers