Texas Instruments MSP430G2203 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2203IPW28R

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2203 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2203IPW28R - Texas Instruments
Dallas, TX, United States
MSP430G2203 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2203IPW28R
MSP430G2203 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2203IPW28R
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2203IPW28R - 059611-MSP430G2203IPW28R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2203IPW28R
059611-MSP430G2203IPW28R
Embedded - Embedded - Microcontrollers - MSP430G2203IPW28R 059611-MSP430G2203IPW28R
Manufacturer: Texas Instruments Win Source Part Number: 059611-MSP430G2203IP W28R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 24 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 059611-MSP430G2203IPW28R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 24
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU
685-MSP430G2203IPW28R
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU 685-MSP430G2203IPW28R
16MHz 16-bit MCU, 2KB FLASH, 256B SRAM, UART/SPI/I2C, 28-TSSOP Product overview: MSP430G2203IPW28R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2203IPW28 R can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 2KB FLASH, 256B SRAM, UART/SPI/I2C, 28-TSSOP Product overview: MSP430G2203IPW28R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2203IPW28R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2203IPW28R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2203IPW28R-ND
Microcontrollers MSP430G2203IPW28R-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430G2203IPW28R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2203IPW28R
Microcontrollers MSP430G2203IPW28R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2203IPW28R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2203IPW28R
Embedded - Microcontrollers MSP430G2203IPW28R
IC MCU 16BIT 2KB FLASH 28TSSOP

IC MCU 16BIT 2KB FLASH 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2203IPW28R
16-bit Microcontrollers - MCU MSP430G2203IPW28R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2203IPW28R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2203IPW28R
Microcontrollers MSP430G2203IPW28R
IC MCU 16BIT 2KB FLASH 28TSSOP

IC MCU 16BIT 2KB FLASH 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2203IPW28R 059611-MSP430G2203IPW28R 685-MSP430G2203IPW28R MSP430G2203IPW28R-ND MSP430G2203IPW28R MSP430G2203IPW28R MSP430G2203IPW28R MSP430G2203IPW28R
Product Name MSP430G2203 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2203IPW28R 16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 2 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 5962-9682401QXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers