Texas Instruments MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2313IRHB32T

Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote
Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2313IRHB32T is a 16-bit RISC microcontroller from the MSP430G2x13 series, featuring 2 KB of Flash memory, 256 bytes of RAM, two 16-bit timers, an analog comparator, a universal serial communication interface, and capacitive-touch enabled I/O pins. It operates from 1.8 V to 3.6 V, with active mode consumption of 230 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.5 µA. The device includes a 10-bit ADC, Brownout Detector, and Spy-Bi-Wire interface for on-chip emulation. It is packaged in a 32-pin VQFN (RHB) with dimensions consistent with the 32-pin VQFN family, and supports operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430G2313IRHB32T is a 16-bit RISC microcontroller from the MSP430G2x13 series, featuring 2 KB of Flash memory, 256 bytes of RAM, two 16-bit timers, an analog comparator, a universal serial communication interface, and capacitive-touch enabled I/O pins. It operates from 1.8 V to 3.6 V, with active mode consumption of 230 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.5 µA. The device includes a 10-bit ADC, Brownout Detector, and Spy-Bi-Wire interface for on-chip emulation. It is packaged in a 32-pin VQFN (RHB) with dimensions consistent with the 32-pin VQFN family, and supports operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller - MSP430G2313IRHB32T - Texas Instruments
Dallas, TX, United States
MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller
MSP430G2313IRHB32T
MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2313IRHB32T
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85

MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU
685-MSP430G2313IRHB32T
16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU 685-MSP430G2313IRHB32T
16-bit MCU, 16MHz, 4KB FLASH, 256B SRAM, VQFN Product overview: MSP430G2313IRHB32T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2313IRHB3 2T can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 4KB FLASH, 256B SRAM, VQFN Product overview: MSP430G2313IRHB32T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2313IRHB32T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-MSP430G2313IRHB32TCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-MSP430G2313IRHB32TTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2313IRHB32T - 789837-MSP430G2313IRHB32T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2313IRHB32T
789837-MSP430G2313IRHB32T
Embedded - Embedded - Microcontrollers - MSP430G2313IRHB32T 789837-MSP430G2313IRHB32T
Manufacturer: Texas Instruments Win Source Part Number: 789837-MSP430G2313IR HB32T Series: MSP430G2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 32-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2313 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): MAXQ610A-2524+T; MAXQ610A-2533+T; MAXQ610A-2535+T; MAXQ610A-2524+; Introduction Date: January 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789837-MSP430G2313IRHB32T
Series: MSP430G2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 32-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2313
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MAXQ610A-2524+T; MAXQ610A-2533+T; MAXQ610A-2535+T; MAXQ610A-2524+;
Introduction Date: January 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430G2313IRHB32T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2313IRHB32T
Microcontrollers MSP430G2313IRHB32T
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

Buy Now
Embedded - Microcontrollers - MSP430G2313IRHB32T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2313IRHB32T
Embedded - Microcontrollers MSP430G2313IRHB32T
IC MCU 16BIT 4KB FLASH 32VQFN

IC MCU 16BIT 4KB FLASH 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2313IRHB32T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2313IRHB32T
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2313IRHB32T
IC MCU 16BIT 4KB FLASH 32VQFN

IC MCU 16BIT 4KB FLASH 32VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2313IRHB32T
16-bit Microcontrollers - MCU MSP430G2313IRHB32T
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2313IRHB32T 685-MSP430G2313IRHB32T 296-MSP430G2313IRHB32TCT-ND 789837-MSP430G2313IRHB32T MSP430G2313IRHB32T MSP430G2313IRHB32T MSP430G2313IRHB32T MSP430G2313IRHB32T
Product Name MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2313IRHB32T Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 4 KB 0.2560 KB 256 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details