Texas Instruments MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2303IRHB32T

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2303IRHB32T is a 32-pin VQFN package mixed-signal microcontroller from the MSP430G2x03 family, operating from 1.8V to 3.6V with ultra-low power consumption of 230 µA at 1 MHz and 2.2V in active mode, and 0.5 µA in standby mode. It includes a 16-bit RISC CPU, two 16-bit Timer_A modules with three capture/compare registers, a 10-bit 200-ksps ADC, USCI for UART, SPI, and I2C, 8 KB of flash memory, 256 bytes of RAM, and supports Spy-Bi-Wire for on-chip emulation. The device features five power-saving modes and wakeup from standby in less than 1 µs. The package dimensions are 5 mm × 5 mm.

Datasheet Summary
Powered by GS/AI

The MSP430G2303IRHB32T is a 32-pin VQFN package mixed-signal microcontroller from the MSP430G2x03 family, operating from 1.8V to 3.6V with ultra-low power consumption of 230 µA at 1 MHz and 2.2V in active mode, and 0.5 µA in standby mode. It includes a 16-bit RISC CPU, two 16-bit Timer_A modules with three capture/compare registers, a 10-bit 200-ksps ADC, USCI for UART, SPI, and I2C, 8 KB of flash memory, 256 bytes of RAM, and supports Spy-Bi-Wire for on-chip emulation. The device features five power-saving modes and wakeup from standby in less than 1 µs. The package dimensions are 5 mm × 5 mm.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2303IRHB32T - Texas Instruments
Dallas, TX, United States
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2303IRHB32T
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2303IRHB32T
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-32172-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32172-1-ND
Microcontrollers 296-32172-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-32172-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32172-2-ND
Microcontrollers 296-32172-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
 - MSP430G2303IRHB32T - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC32

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC32

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16MHz 4KB QFN Embedded Microcontroller MCU
685-MSP430G2303IRHB32T
16-bit 16MHz 4KB QFN Embedded Microcontroller MCU 685-MSP430G2303IRHB32T
16MHz 16-bit MCU, 4KB FLASH, 256B SRAM, UART/SPI/I2C, QFN Product overview: MSP430G2303IRHB32T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2303IRHB3 2T can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 4KB FLASH, 256B SRAM, UART/SPI/I2C, QFN Product overview: MSP430G2303IRHB32T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2303IRHB32T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2303IRHB32T - 789835-MSP430G2303IRHB32T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2303IRHB32T
789835-MSP430G2303IRHB32T
Embedded - Embedded - Microcontrollers - MSP430G2303IRHB32T 789835-MSP430G2303IRHB32T
Manufacturer: Texas Instruments Win Source Part Number: 789835-MSP430G2303IR HB32T Series: MSP430G2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 32-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, PWM, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2303 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; Introduction Date: January 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789835-MSP430G2303IRHB32T
Series: MSP430G2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 32-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2303
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
Introduction Date: January 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2303IRHB32T
16-bit Microcontrollers - MCU MSP430G2303IRHB32T
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2303IRHB32T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2303IRHB32T
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2303IRHB32T
IC MCU 16BIT 4KB FLASH 32VQFN

IC MCU 16BIT 4KB FLASH 32VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430G2303IRHB32T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2303IRHB32T
Embedded - Microcontrollers MSP430G2303IRHB32T
IC MCU 16BIT 4KB FLASH 32VQFN

IC MCU 16BIT 4KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430G2303IRHB32T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2303IRHB32T
Microcontrollers MSP430G2303IRHB32T
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2303IRHB32T 296-32172-1-ND MSP430G2303IRHB32T 685-MSP430G2303IRHB32T 789835-MSP430G2303IRHB32T MSP430G2303IRHB32T MSP430G2303IRHB32T MSP430G2303IRHB32T MSP430G2303IRHB32T
Product Name MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller Microcontrollers 16-bit 16MHz 4KB QFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2303IRHB32T 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 4 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details