The MSP430G2233IPW28R is a 28-pin TSSOP packaged mixed-signal microcontroller from the MSP430G2x33 series, featuring 16-bit RISC architecture, 8 KB flash, 256 B RAM, two 16-bit timers, a 10-bit 200-ksps ADC, USCI for UART, SPI, and I2C, capacitive-touch enabled I/O pins, and operating over -40°C to 85°C. It supports ultra-low-power modes with active current consumption of 230 µA at 1 MHz and 2.2 V, and offers Spy-Bi-Wire for on-chip emulation. The device operates from 1.8 V to 3.6 V and includes a brownout detector and programmable code protection.
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 28-TSSOP
IC MCU 16BIT 2KB FLASH 28TSSOP
IC MCU 16BIT 2KB FLASH 28TSSOP
16-bit Microcontrollers - MCU Mixed Signal MCU
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 28-TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2233IPW28R | MSP430G2233IPW28R-ND | MSP430G2233IPW28R | MSP430G2233IPW28R | MSP430G2233IPW28R | MSP430G2233IPW28R |
| Product Name | MSP430G2233 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||
| RAM | 0.2500 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |