The MSP430G2212IPW20 is a 16-bit RISC microcontroller in a 20-pin TSSOP package, designed for ultra-low-power applications. It operates from 1.8V to 3.6V, with active mode consumption of 220 µA at 1 MHz and 2.2V, and standby mode consumption of 0.5 µA. It features a 16-bit Timer_A with three capture/compare registers, a universal serial interface supporting SPI and I2C, and up to 16 capacitive-touch-ena
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1227564-MSP430G2212I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
MSP430G2212 - Mixed Signal Microcontroller
16MHz 16b MCU, 2KB FLASH, 256B SRAM, I2C/SPI, 20-TSSOP Product overview: MSP430G2212IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 2KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2212IPW20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 20-TSSOP
IC MCU 16BIT 2KB FLASH 20TSSOP
16-bit Microcontrollers - MCU Mixed Signal Micro controller
IC MCU 16BIT 2KB FLASH 20TSSOP
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 20-TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2212IPW20 | 1227564-MSP430G2212IPW20 | MSP430G2212IPW20 | 685-MSP430G2212IPW20 | 296-29625-5-ND | MSP430G2212IPW20 | MSP430G2212IPW20 | MSP430G2212IPW20 | MSP430G2212IPW20 |
| Product Name | MSP430G2212 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller | Embedded - Embedded - Microcontrollers - MSP430G2212IPW20 | 16MHz 2KB TSSOP Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||||
| Features | Watchdog Timer | ||||||||
| Bits | 16 Bit | ||||||||
| RAM | 0.2500 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |