Texas Instruments MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2303IPW28R

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2303IPW28R is a 28-pin TSSOP packaged microcontroller from the MSP430G2x03 series, operating from 1.8V to 3.6V with active mode consumption of 230 µA at 1 MHz and 2.2V, and standby mode consumption of 0.5 µA. It features a 16-bit RISC CPU, two 16-bit Timer_A modules, a 10-bit 200-ksps ADC, USCI with UART, SPI, and I2C support, capacitive-touch enabled I/O, and Spy-Bi-Wire for on-chip emulation. The device supports five power-saving modes and wakes from standby in less than 1 µs. The package measures 6.5 mm × 4.4 mm. The part operates within -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430G2303IPW28R is a 28-pin TSSOP packaged microcontroller from the MSP430G2x03 series, operating from 1.8V to 3.6V with active mode consumption of 230 µA at 1 MHz and 2.2V, and standby mode consumption of 0.5 µA. It features a 16-bit RISC CPU, two 16-bit Timer_A modules, a 10-bit 200-ksps ADC, USCI with UART, SPI, and I2C support, capacitive-touch enabled I/O, and Spy-Bi-Wire for on-chip emulation. The device supports five power-saving modes and wakes from standby in less than 1 µs. The package measures 6.5 mm × 4.4 mm. The part operates within -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2303IPW28R - Texas Instruments
Dallas, TX, United States
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2303IPW28R
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2303IPW28R
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2303IPW28R - 024517-MSP430G2303IPW28R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2303IPW28R
024517-MSP430G2303IPW28R
Embedded - Embedded - Microcontrollers - MSP430G2303IPW28R 024517-MSP430G2303IPW28R
Manufacturer: Texas Instruments Win Source Part Number: 024517-MSP430G2303IP W28R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 024517-MSP430G2303IPW28R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-48619-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48619-1-ND
Microcontrollers 296-48619-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - 296-48619-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48619-2-ND
Microcontrollers 296-48619-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU
685-MSP430G2303IPW28R
16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU 685-MSP430G2303IPW28R
16-bit MCU, 16MHz, 4KB FLASH, 256B SRAM, UART/SPI/I2C, 28-TSSOP Product overview: MSP430G2303IPW28R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2303IPW28 R can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 4KB FLASH, 256B SRAM, UART/SPI/I2C, 28-TSSOP Product overview: MSP430G2303IPW28R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2303IPW28R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2303IPW28R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2303IPW28R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2303IPW28R
IC MCU 16BIT 4KB FLASH 28TSSOP

IC MCU 16BIT 4KB FLASH 28TSSOP

Supplier's Site
Microcontrollers - MSP430G2303IPW28R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2303IPW28R
Microcontrollers MSP430G2303IPW28R
IC MCU 16BIT 4KB FLASH 28TSSOP

IC MCU 16BIT 4KB FLASH 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2303IPW28R
16-bit Microcontrollers - MCU MSP430G2303IPW28R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2303IPW28R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2303IPW28R
Embedded - Microcontrollers MSP430G2303IPW28R
IC MCU 16BIT 4KB FLASH 28TSSOP

IC MCU 16BIT 4KB FLASH 28TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2303IPW28R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2303IPW28R
Microcontrollers MSP430G2303IPW28R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 28-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2303IPW28R 024517-MSP430G2303IPW28R 296-48619-1-ND 685-MSP430G2303IPW28R MSP430G2303IPW28R MSP430G2303IPW28R MSP430G2303IPW28R MSP430G2303IPW28R MSP430G2303IPW28R
Product Name MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2303IPW28R Microcontrollers 16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 4 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details