Microchip Technology, Inc. Microcontrollers PIC10F220T-E/OT

Description
8bit MCU, 384B Flash, 16B RAM, 4 I/O, 8b
Request a Quote Datasheet
Description
8bit MCU, 384B Flash, 16B RAM, 4 I/O, 8b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2380659P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2380659P
Microcontrollers 2380659P
8bit MCU, 384B Flash, 16B RAM, 4 I/O, 8b

8bit MCU, 384B Flash, 16B RAM, 4 I/O, 8b

Supplier's Site
Microcontrollers - 2380658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2380658
Microcontrollers 2380658
8bit MCU, 384B Flash, 16B RAM, 4 I/O, 8b

8bit MCU, 384B Flash, 16B RAM, 4 I/O, 8b

Supplier's Site
Microcontrollers - 2380659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2380659
Microcontrollers 2380659
8bit MCU, 384B Flash, 16B RAM, 4 I/O, 8b

8bit MCU, 384B Flash, 16B RAM, 4 I/O, 8b

Supplier's Site
Microcontrollers - PIC10F220T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F220T-E/OTDKR-ND
Microcontrollers PIC10F220T-E/OTDKR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F220T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F220T-E/OTCT-ND
Microcontrollers PIC10F220T-E/OTCT-ND
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F220T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F220T-E/OTTR-ND
Microcontrollers PIC10F220T-E/OTTR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-PIC10F220T-E/OT
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-PIC10F220T-E/OT
IC MCU 8BIT 384B FLASH SOT23-6 Product overview: PIC10F220T-E/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F220T-E/OT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 384B FLASH SOT23-6 Product overview: PIC10F220T-E/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F220T-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC10F220T-E/OT - 061653-PIC10F220T-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10F220T-E/OT
061653-PIC10F220T-E/OT
Embedded - Embedded - Microcontrollers - PIC10F220T-E/OT 061653-PIC10F220T-E/OT
Manufacturer: Microchip Technology Win Source Part Number: 061653-PIC10F220T-E/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 4 Program Memory Size: 384B (256 x 12) Program Memory Type: FLASH Data Converters: A/D 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 8MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 16 x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 061653-PIC10F220T-E/OT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 4
Program Memory Size: 384B (256 x 12)
Program Memory Type: FLASH
Data Converters: A/D 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 16 x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC10F220T-E/OT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC10F220T-E/OT
Microcontrollers PIC10F220T-E/OT
IC MCU 8BIT 384B FLASH SOT23-6

IC MCU 8BIT 384B FLASH SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10F220T-E/OT
8-bit Microcontrollers - MCU PIC10F220T-E/OT
8-bit Microcontrollers - MCU 384 B FL 16 RAM

8-bit Microcontrollers - MCU 384 B FL 16 RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC10F220T-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC10F220T-E/OT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC10F220T-E/OT
IC MCU 8BIT 384B FLASH SOT23-6

IC MCU 8BIT 384B FLASH SOT23-6

Supplier's Site
IC PIC MCU FLASH 256X12 SOT23-6 - 536-PIC10F220T-E/OT - Utmel Electronic Limited
Hong Kong, China
IC PIC MCU FLASH 256X12 SOT23-6
536-PIC10F220T-E/OT
IC PIC MCU FLASH 256X12 SOT23-6 536-PIC10F220T-E/OT
IC PIC MCU FLASH 256X12 SOT23-6

IC PIC MCU FLASH 256X12 SOT23-6

Supplier's Site
Mcu, Aec-Q100, 8Bit, Pic10, 8Mhz, Sot-23; Product Range Microchip - 41AH8576 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Aec-Q100, 8Bit, Pic10, 8Mhz, Sot-23; Product Range Microchip
41AH8576
Mcu, Aec-Q100, 8Bit, Pic10, 8Mhz, Sot-23; Product Range Microchip 41AH8576
MCU, AEC-Q100, 8BIT, PIC10, 8MHZ, SOT-23; Product Range:PIC10 Family PIC10F22x Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:384Byte; RAM Memory Size:16Byte; No. of Pins:6Pins; MCU Case Style:SOT-23 RoHS Compliant: Yes

MCU, AEC-Q100, 8BIT, PIC10, 8MHZ, SOT-23; Product Range:PIC10 Family PIC10F22x Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:384Byte; RAM Memory Size:16Byte; No. of Pins:6Pins; MCU Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Rohs Compliant Microchip - 31K4980 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Rohs Compliant Microchip
31K4980
Microcontroller Rohs Compliant Microchip 31K4980
Microcontroller RoHS Compliant: Yes

Microcontroller RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC10F220T-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10F220T-E/OT
Microcontrollers PIC10F220T-E/OT
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Embedded - Microcontrollers - PIC10F220T-E/OT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10F220T-E/OT
Embedded - Microcontrollers PIC10F220T-E/OT
IC MCU 8BIT 384B FLASH SOT23-6

IC MCU 8BIT 384B FLASH SOT23-6

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2380659P PIC10F220T-E/OTDKR-ND 685-PIC10F220T-E/OT 061653-PIC10F220T-E/OT PIC10F220T-E/OT PIC10F220T-E/OT PIC10F220T-E/OT 536-PIC10F220T-E/OT 41AH8576 31K4980 PIC10F220T-E/OT PIC10F220T-E/OT
Product Name Microcontrollers Microcontrollers 8-bit 8BIT SOT23 Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC10F220T-E/OT Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC PIC MCU FLASH 256X12 SOT23-6 Mcu, Aec-Q100, 8Bit, Pic10, 8Mhz, Sot-23; Product Range Microchip Microcontroller Rohs Compliant Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Package Type Other; SOT-23 Other; SOT-23-6 Other; Tape & Reel (TR) Other; SOT-23-6 Other; SOT-23-6 Other; SOT-23-6 Other; SOT-23-6 Other; SOT-23 Other; SOT-23-6
Pin Count 6 6 6
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7865AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers