Texas Instruments MSP430G2402 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2402IPW20R

Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2402 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller - MSP430G2402IPW20R - Texas Instruments
Dallas, TX, United States
MSP430G2402 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller
MSP430G2402IPW20R
MSP430G2402 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2402IPW20R
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2402IPW20R - 1227585-MSP430G2402IPW20R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2402IPW20R
1227585-MSP430G2402IPW20R
Embedded - Embedded - Microcontrollers - MSP430G2402IPW20R 1227585-MSP430G2402IPW20R
Manufacturer: Texas Instruments Win Source Part Number: 1227585-MSP430G2402I PW20R Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227585-MSP430G2402IPW20R
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430G2402IPW20R
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430G2402IPW20R
16MHz 16-bit MCU | 8KB FLASH, 256B SRAM | SPI/I2C | 20-TSSOP Product overview: MSP430G2402IPW20R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2402IPW20 R can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU | 8KB FLASH, 256B SRAM | SPI/I2C | 20-TSSOP Product overview: MSP430G2402IPW20R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2402IPW20R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-36684-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36684-2-ND
Microcontrollers 296-36684-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2402IPW20R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2402IPW20R
Embedded - Microcontrollers MSP430G2402IPW20R
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2402IPW20R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2402IPW20R
Microcontrollers MSP430G2402IPW20R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2402IPW20R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2402IPW20R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2402IPW20R
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2402IPW20R
16-bit Microcontrollers - MCU MSP430G2402IPW20R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2402IPW20R 1227585-MSP430G2402IPW20R 685-MSP430G2402IPW20R 296-36684-2-ND MSP430G2402IPW20R MSP430G2402IPW20R MSP430G2402IPW20R MSP430G2402IPW20R
Product Name MSP430G2402 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2402IPW20R 16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products