MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-PDIP -40 to 85
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-PDIP
16 MHz MCU with 16KB FLASH, 512B SRAM, 10-bit ADC, UART/SPI/I2C, Timer 20-PDIP -40 to 85
IC MCU 16BIT 16KB FLASH 20DIP
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-PDIP
MCU, 16BIT, MSP430, 16MHZ, DIP-20; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430;
IC MCU 16BIT 16KB FLASH 20DIP
16-bit Microcontrollers - MCU Mixed Signal MCU
| Texas Instruments | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2533IN20 | 296-33464-5-ND | 815-MSP430G2533IN20 | MSP430G2533IN20 | MSP430G2533IN20 | 26AJ7675 | MSP430G2533IN20 | MSP430G2533IN20 |
| Product Name | MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller | Microcontrollers | 16 MHz MCU with 16KB FLASH, 512B SRAM, 10-bit ADC, UART/SPI/I2C, Timer 20-PDIP -40 to 85 | Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, Msp430, 16Mhz, Dip-20; Product Range Texas Instruments | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Features | Watchdog Timer | |||||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||||
| RAM | 0.5000 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 2.2 volts | 3.6 volts |