MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-PDIP -40 to 85
16MHz 16-Bit MCU, 16KB FLASH, 512B SRAM, 10-bit ADC, 20-PDIP Product overview: MSP430G2553IN20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2553IN20 can be used for catalog matching and distributor lookup.
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1227598-MSP430G2553I
Series: MSP430G2xx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 20-DIP (0.300", 7.62mm)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): MSP430G2553IPW20R; MSP430G2553IPW20;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Communications & Networking, Consumer Electronics, Embedded Design & Development, Multimedia, Portable Devices, Robotics, Sensing & Instrumentation, Security
Mixed Signal MCU MSP430 16K Flash PDIP20
Mixed Signal MCU MSP430 16K Flash PDIP20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-PDIP
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-PDIP -40 to 85
IC MCU 16BIT 16KB FLASH 20DIP
MCU, 16BIT, MSP430, 16MHZ, PDIP-20; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430;
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 16KB FLASH 20DIP
IC MCU 16BIT 16KB FLASH 20DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2553IN20 | 685-MSP430G2553IN20 | 296-28429-5-ND | 1227598-MSP430G2553IN20 | 8176411P | 1219714 | MSP430G2553IN20 | 815-MSP430G2553IN20 | MSP430G2553IN20 | 26AJ7676 | MSP430G2553IN20 | MSP430G2553IN20 | MSP430G2553IN20 |
| Product Name | MSP430G2553 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller | 16-bit 16MHz 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430G2553IN20 | Microcontrollers | Microcontrollers | Microcontrollers | MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-PDIP -40 to 85 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, Msp430, 16Mhz, Pdip-20; Product Range Texas Instruments | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||||
| Features | Watchdog Timer | ||||||||||||
| Bits | 16 Bit | Other; A/D 8x10b | |||||||||||
| RAM | 0.5000 KB | 0.5120 KB | 16 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | |||||
| Supply Voltage | 1.8 to 3.6 volts | 3.3 to ? volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.3 volts | 3.6 volts | 1.8 to 3.6 volts |