MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85
16MHz 16-Bit MCU, 4KB FLASH, 256B SRAM, 14-Pin TSSOP Product overview: MSP430G2312IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2312IPW14
Manufacturer: Texas Instruments
Win Source Part Number: 1322051-MSP430G2312I
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2156-MSP430G2312IPW1
Base Product Number: MSP430G2312
RoHS Status: ROHS3 Compliant
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP
IC MCU 16BIT 4KB FLASH 14TSSOP
IC MCU 16BIT 4KB FLASH 14TSSOP
MICROCONTROLLER MCU, 16 BIT, MSP430, 16MHZ, TSSOP-14; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430;
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP
16-bit Microcontrollers - MCU Mixed Signal Micro controller
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2312IPW14 | 685-MSP430G2312IPW14 | 1322051-MSP430G2312IPW14 | 296-29616-5-ND | MSP430G2312IPW14 | MSP430G2312IPW14 | 24T4688 | MSP430G2312IPW14 | MSP430G2312IPW14 |
| Product Name | MSP430G2312 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller | 16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments | Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer | ||||||||
| Bits | 16 Bit | ||||||||
| RAM | 0.2500 KB | 4 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 2.2 to ? volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |