Texas Instruments High-Performance Analog Microcontrollers MSP432P401MIPZR

Description
ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-45562-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45562-2-ND
Microcontrollers 296-45562-2-ND
ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP432P401MIPZR - 789860-MSP432P401MIPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP432P401MIPZR
789860-MSP432P401MIPZR
Embedded - Embedded - Microcontrollers - MSP432P401MIPZR 789860-MSP432P401MIPZR
Manufacturer: Texas Instruments Win Source Part Number: 789860-MSP432P401MIP ZR Series: MSP432 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 48MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 26x14b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 3.7 V Family Name: MSP432P401MI Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): PIC32MX130F128LT-50I /PF; SPC572L60E3BC6AY; SPC584B70E3NMC0; PIC32MX150F256L-V/PF ; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 789860-MSP432P401MIPZR
Series: MSP432
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 48MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 26x14b
Oscillator Type: Internal
Supply Voltage: 1.62 V ~ 3.7 V
Family Name: MSP432P401MI
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): PIC32MX130F128LT-50I/PF; SPC572L60E3BC6AY; SPC584B70E3NMC0; PIC32MX150F256L-V/PF;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 128KB Embedded Microcontroller MCU
685-MSP432P401MIPZR
ARM Cortex-M 32-bit 48MHz 128KB Embedded Microcontroller MCU 685-MSP432P401MIPZR
32-bit Arm Cortex-M4F MCU, 48MHz, 128KB Flash, 32KB RAM, 100-LQFP Product overview: MSP432P401MIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432P401MIPZR can be used for catalog matching and distributor lookup.

32-bit Arm Cortex-M4F MCU, 48MHz, 128KB Flash, 32KB RAM, 100-LQFP Product overview: MSP432P401MIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432P401MIPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP432P401MIPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP432P401MIPZR
Embedded - Microcontrollers MSP432P401MIPZR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP432P401MIPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP432P401MIPZR
Microcontrollers MSP432P401MIPZR
ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MSP432P401MIPZR
ARM Microcontrollers - MCU MSP432P401MIPZR
ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit ARM Cortex-M4F MCU With Precision ADC, 128KB Flash and 32KB RAM 100-LQFP -40 to 85

ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit ARM Cortex-M4F MCU With Precision ADC, 128KB Flash and 32KB RAM 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP432P401MIPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP432P401MIPZR
Microcontrollers MSP432P401MIPZR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-45562-2-ND 789860-MSP432P401MIPZR 685-MSP432P401MIPZR MSP432P401MIPZR MSP432P401MIPZR MSP432P401MIPZR MSP432P401MIPZR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MSP432P401MIPZR ARM Cortex-M 32-bit 48MHz 128KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 26x14b
RAM 32 KB 128 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
 - C505CA4EMCABXUMA1 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details