Texas Instruments MSP430G2210 MSP430G22x0 Mixed Signal Microcontroller MSP430G2210IDR

Description
MSP430G22x0 Mixed Signal Microcontroller 8-SOIC -40 to 85
Request a Quote Datasheet
Description
MSP430G22x0 Mixed Signal Microcontroller 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2210 MSP430G22x0 Mixed Signal Microcontroller - MSP430G2210IDR - Texas Instruments
Dallas, TX, United States
MSP430G2210 MSP430G22x0 Mixed Signal Microcontroller
MSP430G2210IDR
MSP430G2210 MSP430G22x0 Mixed Signal Microcontroller MSP430G2210IDR
MSP430G22x0 Mixed Signal Microcontroller 8-SOIC -40 to 85

MSP430G22x0 Mixed Signal Microcontroller 8-SOIC -40 to 85

Buy Now Datasheet
Microcontrollers - 296-39083-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39083-6-ND
Microcontrollers 296-39083-6-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - 296-39083-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39083-2-ND
Microcontrollers 296-39083-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - 296-39083-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39083-1-ND
Microcontrollers 296-39083-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 2KB SOIC Embedded Microcontroller MCU
685-MSP430G2210IDR
16-bit 16MHz 2KB SOIC Embedded Microcontroller MCU 685-MSP430G2210IDR
16MHz 16-bit MCU, 2KB FLASH, 128B SRAM, SOIC Product overview: MSP430G2210IDR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2210IDR can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 2KB FLASH, 128B SRAM, SOIC Product overview: MSP430G2210IDR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2210IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430G2210IDR - Rochester Electronics
Newburyport, MA, United States
MSP430G2210 - Mixed Signal Microcontroller

MSP430G2210 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2210IDR - 117867-MSP430G2210IDR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2210IDR
117867-MSP430G2210IDR
Embedded - Embedded - Microcontrollers - MSP430G2210IDR 117867-MSP430G2210IDR
Manufacturer: Texas Instruments Win Source Part Number: 117867-MSP430G2210ID R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 4 Program Memory Size: 2KB (2K x 8 + 256B) Program Memory Type: FLASH Family Name: MSP430G2210 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): MAXQ613A-0000+; MAXQ2000-QBX+; MAXQ7670ATL+T; MAXQ610J-2519+T; Introduction Date: December 15, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117867-MSP430G2210IDR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 4
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
Family Name: MSP430G2210
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): MAXQ613A-0000+; MAXQ2000-QBX+; MAXQ7670ATL+T; MAXQ610J-2519+T;
Introduction Date: December 15, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MSP430G2210IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2210IDR
Microcontrollers MSP430G2210IDR
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

Buy Now
Embedded - Microcontrollers - MSP430G2210IDR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2210IDR
Embedded - Microcontrollers MSP430G2210IDR
IC MCU 16BIT 2KB FLASH 8SOIC

IC MCU 16BIT 2KB FLASH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2210IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2210IDR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2210IDR
IC MCU 16BIT 2KB FLASH 8SOIC

IC MCU 16BIT 2KB FLASH 8SOIC

Supplier's Site
Microcontrollers - MSP430G2210IDR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2210IDR
Microcontrollers MSP430G2210IDR
IC MCU 16BIT 2KB FLASH 8SOIC

IC MCU 16BIT 2KB FLASH 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2210IDR
16-bit Microcontrollers - MCU MSP430G2210IDR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2210IDR 296-39083-6-ND 685-MSP430G2210IDR MSP430G2210IDR 117867-MSP430G2210IDR MSP430G2210IDR MSP430G2210IDR MSP430G2210IDR MSP430G2210IDR MSP430G2210IDR
Product Name MSP430G2210 MSP430G22x0 Mixed Signal Microcontroller Microcontrollers 16-bit 16MHz 2KB SOIC Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2210IDR Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 0.1280 KB 2 KB 0.1280 KB 128 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I²C; SPI; UART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers