ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 24MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 2MB FLASH 100LQFP
ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 24MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 2MB Flash and 256KB RAM 100-LQFP -40 to 105
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP432P4111TPZ-ND | MSP432P4111TPZ | MSP432P4111TPZ | MSP432P4111TPZ |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 24 MHz | 24 MHz | ||
| Bits | 16 Bit | |||
| RAM | 256 KB | 256 KB | ||
| ROM | 2000 KB |