Texas Instruments High-Performance Analog ARM Cortex-M 32-bit 48MHz 256KB Embedded Microcontroller MCU MSP432P401RIZXHT

Description
32-bit Arm Cortex-M4F MCU, 48MHz, 256KB Flash, 64KB RAM, 80-NFBGA Product overview: MSP432P401RIZXHT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432P401RIZXHT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Arm Cortex-M4F MCU, 48MHz, 256KB Flash, 64KB RAM, 80-NFBGA Product overview: MSP432P401RIZXHT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432P401RIZXHT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 48MHz 256KB Embedded Microcontroller MCU - 685-MSP432P401RIZXHT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 256KB Embedded Microcontroller MCU
685-MSP432P401RIZXHT
ARM Cortex-M 32-bit 48MHz 256KB Embedded Microcontroller MCU 685-MSP432P401RIZXHT
32-bit Arm Cortex-M4F MCU, 48MHz, 256KB Flash, 64KB RAM, 80-NFBGA Product overview: MSP432P401RIZXHT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432P401RIZXHT can be used for catalog matching and distributor lookup.

32-bit Arm Cortex-M4F MCU, 48MHz, 256KB Flash, 64KB RAM, 80-NFBGA Product overview: MSP432P401RIZXHT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432P401RIZXHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-46891-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46891-2-ND
Microcontrollers 296-46891-2-ND
ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 80-NFBGA (5x5)

ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 80-NFBGA (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP432P401RIZXHT - 789863-MSP432P401RIZXHT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP432P401RIZXHT
789863-MSP432P401RIZXHT
Embedded - Embedded - Microcontrollers - MSP432P401RIZXHT 789863-MSP432P401RIZXHT
Manufacturer: Texas Instruments Win Source Part Number: 789863-MSP432P401RIZ XHT Series: MSP432 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 48MHz Package: 80-VFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 18x14b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 3.7 V Family Name: MSP432P401RI Categories: Integrated Circuits (ICs) Manufacturer Package: 80-NFBGA (5x5) Alternative Parts (Cross-Reference): MAX32660GWE+; MAX32600-P85B+; MAX32660GWE+T; MAX32600-W85B+; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789863-MSP432P401RIZXHT
Series: MSP432
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 48MHz
Package: 80-VFBGA
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 18x14b
Oscillator Type: Internal
Supply Voltage: 1.62 V ~ 3.7 V
Family Name: MSP432P401RI
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-NFBGA (5x5)
Alternative Parts (Cross-Reference): MAX32660GWE+; MAX32600-P85B+; MAX32660GWE+T; MAX32600-W85B+;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MSP432P401RIZXHT
ARM Microcontrollers - MCU MSP432P401RIZXHT
ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit ARM Cortex-M4F MCU With Precision ADC, 256KB Flash and 64KB RAM 80-NFBGA -40 to 85

ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit ARM Cortex-M4F MCU With Precision ADC, 256KB Flash and 64KB RAM 80-NFBGA -40 to 85

Buy Now Datasheet
Microcontrollers - MSP432P401RIZXHT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP432P401RIZXHT
Microcontrollers MSP432P401RIZXHT
ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 80-NFBGA (5x5)

ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 80-NFBGA (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - MSP432P401RIZXHT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP432P401RIZXHT
Embedded - Microcontrollers MSP432P401RIZXHT
IC MCU 32BIT 256KB FLASH 80NFBGA

IC MCU 32BIT 256KB FLASH 80NFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MSP432P401RIZXHT 296-46891-2-ND 789863-MSP432P401RIZXHT MSP432P401RIZXHT MSP432P401RIZXHT MSP432P401RIZXHT
Product Name ARM Cortex-M 32-bit 48MHz 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP432P401RIZXHT ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
Supply Voltage 1.62 to ? volts 1.62 to 3.7 volts 1.62 to 3.7 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 18x14b
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Microcontrollers - C164CI8EMDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers