Texas Instruments MSP430G2231 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller MSP430G2231IPW14R

Description
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2231IPW14R is a 16-bit mixed-signal microcontroller from Texas Instruments, designed for ultra-low power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features a maximum clock speed of 16 MHz. The device includes 2 KB of flash program memory and 128 bytes of RAM, making it suitable for a variety of embedded applications. This microcontroller is equipped with a 10-bit A/D converter capable of 200 ksps, a 16-bit Timer_A with two capture/compare registers, and a universal serial interface supporting both SPI and I2C protocols. It also offers five power-saving modes, with active mode current consumption of 220 µA at 1 MHz and standby mode current as low as 0.5 µA. The device is available in a 14-pin TSSOP package and is suitable for applications requiring low-cost sensor systems that capture and process analog signals. The operating temperature range is -40°C to 85°C, ensuring reliability in various environmental conditions. This part is actively produced and has a sufficient supply status, making it a viable option for engineers looking for a dependable microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The MSP430G2231IPW14R is a 16-bit mixed-signal microcontroller from Texas Instruments, designed for ultra-low power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features a maximum clock speed of 16 MHz. The device includes 2 KB of flash program memory and 128 bytes of RAM, making it suitable for a variety of embedded applications. This microcontroller is equipped with a 10-bit A/D converter capable of 200 ksps, a 16-bit Timer_A with two capture/compare registers, and a universal serial interface supporting both SPI and I2C protocols. It also offers five power-saving modes, with active mode current consumption of 220 µA at 1 MHz and standby mode current as low as 0.5 µA. The device is available in a 14-pin TSSOP package and is suitable for applications requiring low-cost sensor systems that capture and process analog signals. The operating temperature range is -40°C to 85°C, ensuring reliability in various environmental conditions. This part is actively produced and has a sufficient supply status, making it a viable option for engineers looking for a dependable microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2231 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller - MSP430G2231IPW14R - Texas Instruments
Dallas, TX, United States
MSP430G2231 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller
MSP430G2231IPW14R
MSP430G2231 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller MSP430G2231IPW14R
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16MHz 2KB TSSOP Embedded Microcontroller MCU
685-MSP430G2231IPW14R
16MHz 2KB TSSOP Embedded Microcontroller MCU 685-MSP430G2231IPW14R
16MHz 16b MCU, 2KB FLASH, 128B SRAM, 8ch 10b ADC, SPI/I2C, 10-GPIO, TSSOP Product overview: MSP430G2231IPW14R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 2KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2231IPW14 R can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 2KB FLASH, 128B SRAM, 8ch 10b ADC, SPI/I2C, 10-GPIO, TSSOP Product overview: MSP430G2231IPW14R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 2KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2231IPW14R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-31697-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-31697-2-ND
Microcontrollers 296-31697-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 296-31697-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-31697-6-ND
Microcontrollers 296-31697-6-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 296-31697-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-31697-1-ND
Microcontrollers 296-31697-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2231IPW14R - 024515-MSP430G2231IPW14R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2231IPW14R
024515-MSP430G2231IPW14R
Embedded - Embedded - Microcontrollers - MSP430G2231IPW14R 024515-MSP430G2231IPW14R
Manufacturer: Texas Instruments Win Source Part Number: 024515-MSP430G2231IP W14R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MSP430G2231 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): MSP430G2231IPW4Q1; MSP430G2231IPW4RQ1; MAXQ610J-2519+T; MAXQ610J-2544+T; Introduction Date: April 15, 2009 ECCN: EAR99 Country of Origin: Malaysia , Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 024515-MSP430G2231IPW14R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: MSP430G2231
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): MSP430G2231IPW4Q1; MSP430G2231IPW4RQ1; MAXQ610J-2519+T; MAXQ610J-2544+T;
Introduction Date: April 15, 2009
ECCN: EAR99
Country of Origin: Malaysia , Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2231IPW14R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2231IPW14R
Embedded - Microcontrollers MSP430G2231IPW14R
IC MCU 16BIT 2KB FLASH 14TSSOP

IC MCU 16BIT 2KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2231IPW14R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2231IPW14R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2231IPW14R
IC MCU 16BIT 2KB FLASH 14TSSOP

IC MCU 16BIT 2KB FLASH 14TSSOP

Supplier's Site
Mcu, 16Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments - 40AH5071 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments
40AH5071
Mcu, 16Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments 40AH5071
MCU, 16BIT, MSP430, 16MHZ, TSSOP-14; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, TSSOP-14; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2231IPW14R
16-bit Microcontrollers - MCU MSP430G2231IPW14R
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - MSP430G2231IPW14R - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
MSP430G2231IPW14R
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) MSP430G2231IPW14R
2KB 1.8V~3.6V MSP430 16MHz 10 TSSOP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

2KB 1.8V~3.6V MSP430 16MHz 10 TSSOP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - MSP430G2231IPW14R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2231IPW14R
Microcontrollers MSP430G2231IPW14R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP

Buy Now
Microcontrollers - MSP430G2231IPW14R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2231IPW14R
Microcontrollers MSP430G2231IPW14R
IC MCU 16BIT 2KB FLASH 14TSSOP

IC MCU 16BIT 2KB FLASH 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2231IPW14R 685-MSP430G2231IPW14R 296-31697-2-ND 024515-MSP430G2231IPW14R MSP430G2231IPW14R MSP430G2231IPW14R 40AH5071 MSP430G2231IPW14R MSP430G2231IPW14R MSP430G2231IPW14R MSP430G2231IPW14R
Product Name MSP430G2231 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 16MHz 2KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2231IPW14R Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments 16-bit Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer Watchdog Timer; Low Voltage Detector
Bits 16 Bit Other; A/D 8x10b Other; 10bit
RAM 0.1250 KB 0.1280 KB 0.1280 KB 2 KB 128 KB 0.1280 KB 0.1280 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers