The MSP430G2452IPW14R is a mixed signal microcontroller from Texas Instruments, part of the MSP430G2x52 series. It operates within a low supply voltage range of 1.8 V to 3.6 V and is designed for ultra-low power consumption, making it suitable for battery-operated applications. The device features a 16-bit RISC architecture, with a maximum clock frequency of 16 MHz and five power-saving modes, allowing for efficient energy management. This microcontroller includes a 10-bit analog-to-digital converter (ADC) capable of 200 ksps, an on-chip comparator, and a universal serial interface (USI) that supports both SPI and I2C communication protocols. It also has a 16-bit Timer_A with capture/compare functionality and up to 16 capacitive-touch enabled I/O pins. The device supports serial onboard programming without the need for an external programming voltage, facilitating easy integration into various applications. Typical applications for the MSP430G2452 include low-cost sensor systems that require analog signal processing and data transmission to host systems. The microcontroller is available in a 14-pin TSSOP package, making it suitable for compact designs.
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP
16MHz 16b MCU, 8KB FLASH, 256B SRAM, 10-bit ADC, SPI/I2C, 14-TSSOP Product overview: MSP430G2452IPW14R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2452IPW14
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1227592-MSP430G2452I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 8KB FLASH 14TSSOP
MCU, 16BIT, MSP430, 16MHZ, TSSOP-14; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430;
IC MCU 16BIT 8KB FLASH 14TSSOP
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP
IC MCU 16BIT 8KB FLASH 14TSSOP
16-bit Microcontrollers - MCU Mixed Signal MCU
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2452IPW14R | 685-MSP430G2452IPW14R | 296-28125-1-ND | 1227592-MSP430G2452IPW14R | MSP430G2452IPW14R | 26AJ7673 | MSP430G2452IPW14R | MSP430G2452IPW14R | MSP430G2452IPW14R | MSP430G2452IPW14R |
| Product Name | MSP430G2452 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller | 16MHz 8KB TSSOP Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430G2452IPW14R | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||
| Features | Watchdog Timer | |||||||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||||||
| RAM | 0.2500 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts |