Texas Instruments MSP430G2433 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2433IRHB32R

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2433 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2433IRHB32R - Texas Instruments
Dallas, TX, United States
MSP430G2433 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2433IRHB32R
MSP430G2433 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2433IRHB32R
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-39089-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39089-2-ND
Microcontrollers 296-39089-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-39089-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39089-6-ND
Microcontrollers 296-39089-6-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-39089-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39089-1-ND
Microcontrollers 296-39089-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU
685-MSP430G2433IRHB32R
Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU 685-MSP430G2433IRHB32R
16-bit MCU, 16MHz, 8KB Flash, 512B SRAM, 32-VQFN, Industrial Product overview: MSP430G2433IRHB32R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2433IRHB3 2R can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 8KB Flash, 512B SRAM, 32-VQFN, Industrial Product overview: MSP430G2433IRHB32R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2433IRHB32R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430G2433IRHB32R - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC32

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC32

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2433IRHB32R - 1227591-MSP430G2433IRHB32R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2433IRHB32R
1227591-MSP430G2433IRHB32R
Embedded - Embedded - Microcontrollers - MSP430G2433IRHB32R 1227591-MSP430G2433IRHB32R
Manufacturer: Texas Instruments Win Source Part Number: 1227591-MSP430G2433I RHB32R Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MSP430G2433IPW28R; MSP430G2433IRHB32T; MSP430G2433IPW28; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227591-MSP430G2433IRHB32R
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MSP430G2433IPW28R; MSP430G2433IRHB32T; MSP430G2433IPW28;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2433IRHB32R
16-bit Microcontrollers - MCU MSP430G2433IRHB32R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2433IRHB32R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2433IRHB32R
Embedded - Microcontrollers MSP430G2433IRHB32R
IC MCU 16BIT 8KB FLASH 32VQFN

IC MCU 16BIT 8KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430G2433IRHB32R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2433IRHB32R
Microcontrollers MSP430G2433IRHB32R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

Buy Now
Microcontrollers - MSP430G2433IRHB32R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2433IRHB32R
Microcontrollers MSP430G2433IRHB32R
IC MCU 16BIT 8KB FLASH 32VQFN

IC MCU 16BIT 8KB FLASH 32VQFN

Supplier's Site Datasheet
16-bit Microcontrollers - MCU Mixed Signal MCU - 815-MSP430G2433IRHB32R - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU Mixed Signal MCU
815-MSP430G2433IRHB32R
16-bit Microcontrollers - MCU Mixed Signal MCU 815-MSP430G2433IRHB32R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2433IRHB32R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2433IRHB32R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2433IRHB32R
IC MCU 16BIT 8KB FLASH 32VQFN

IC MCU 16BIT 8KB FLASH 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2433IRHB32R 296-39089-2-ND 685-MSP430G2433IRHB32R MSP430G2433IRHB32R 1227591-MSP430G2433IRHB32R MSP430G2433IRHB32R MSP430G2433IRHB32R MSP430G2433IRHB32R MSP430G2433IRHB32R 815-MSP430G2433IRHB32R MSP430G2433IRHB32R
Product Name MSP430G2433 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller Microcontrollers Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2433IRHB32R 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Mixed Signal MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 0.0320 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 2.2 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers