Microchip Technology, Inc. 8-bit 8BIT SOT23 Embedded Microcontroller MCU PIC10F320-I/OT

Description
IC MCU 8BIT 448B FLASH SOT23-6 Product overview: PIC10F320-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F320-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 448B FLASH SOT23-6 Product overview: PIC10F320-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F320-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-PIC10F320-I/OT
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-PIC10F320-I/OT
IC MCU 8BIT 448B FLASH SOT23-6 Product overview: PIC10F320-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F320-I/OT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 448B FLASH SOT23-6 Product overview: PIC10F320-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F320-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC10F320-I/OT - 791866-PIC10F320-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10F320-I/OT
791866-PIC10F320-I/OT
Embedded - Embedded - Microcontrollers - PIC10F320-I/OT 791866-PIC10F320-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 791866-PIC10F320-I/O T Series: PIC 10F Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 16MHz Package: SOT-23-6 Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 3 Program Memory Size: 448B (256 x 14) Program Memory Type: FLASH RAM Size: 64 x 8 Data Converters: A/D 3x8b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: PIC10F320 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): PIC10F320-I/P; PIC10F320T-I/MC; PIC10F320-I/MC; PIC10F320T-I/OT; Introduction Date: July 11, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791866-PIC10F320-I/OT
Series: PIC 10F
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 16MHz
Package: SOT-23-6
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 3
Program Memory Size: 448B (256 x 14)
Program Memory Type: FLASH
RAM Size: 64 x 8
Data Converters: A/D 3x8b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: PIC10F320
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): PIC10F320-I/P; PIC10F320T-I/MC; PIC10F320-I/MC; PIC10F320T-I/OT;
Introduction Date: July 11, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC10F320-I/OT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F320-I/OT-ND
Microcontrollers PIC10F320-I/OT-ND
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F320-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10F320-I/OT
Microcontrollers PIC10F320-I/OT
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip - 41T4332 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip
41T4332
Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip 41T4332
MICROCONTROLLER MCU, 8 BIT, PIC10, 16MHZ, SOT-23-6; Product Range:PIC10 Family PIC10F32x Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:448Byte; RAM Memory Size:64Byte; No. of Pins:6Pins; MCU Case Style:SOT-23 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC10, 16MHZ, SOT-23-6; Product Range:PIC10 Family PIC10F32x Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:448Byte; RAM Memory Size:64Byte; No. of Pins:6Pins; MCU Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC10F320-I/OT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC10F320-I/OT
Microcontrollers PIC10F320-I/OT
IC MCU 8BIT 448B FLASH SOT23-6

IC MCU 8BIT 448B FLASH SOT23-6

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC10F320-I/OT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10F320-I/OT
Embedded - Microcontrollers PIC10F320-I/OT
IC MCU 8BIT 448B FLASH SOT23-6

IC MCU 8BIT 448B FLASH SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10F320-I/OT
8-bit Microcontrollers - MCU PIC10F320-I/OT
8-bit Microcontrollers - MCU 448B FL 32B RAM 4I/O 8bit ADC 2.3-5.5V

8-bit Microcontrollers - MCU 448B FL 32B RAM 4I/O 8bit ADC 2.3-5.5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC10F320-I/OT 791866-PIC10F320-I/OT PIC10F320-I/OT-ND PIC10F320-I/OT 41T4332 PIC10F320-I/OT PIC10F320-I/OT PIC10F320-I/OT
Product Name 8-bit 8BIT SOT23 Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC10F320-I/OT Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.0640 KB 0.4480 KB 0.0640 KB 0.0640 KB 0.0640 KB 0.0640 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts
Package Type Other; Bulk Other; SOT-23-6 Other; SOT-23-6 Other; SOT-23 Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM20735PKML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details