Texas Instruments MSP430G2121 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller MSP430G2121IPW14

Description
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2121 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller - MSP430G2121IPW14 - Texas Instruments
Dallas, TX, United States
MSP430G2121 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller
MSP430G2121IPW14
MSP430G2121 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller MSP430G2121IPW14
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16MHz 1KB TSSOP Embedded Microcontroller MCU
685-MSP430G2121IPW14
16MHz 1KB TSSOP Embedded Microcontroller MCU 685-MSP430G2121IPW14
16MHz 16b MCU, 1KB FLASH, 128B SRAM, SPI/I2C, 10 I/O, 14-TSSOP Product overview: MSP430G2121IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 1KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2121IPW14 can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 1KB FLASH, 128B SRAM, SPI/I2C, 10 I/O, 14-TSSOP Product overview: MSP430G2121IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 1KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2121IPW14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-33444-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-33444-5-ND
Microcontrollers 296-33444-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

Buy Now Datasheet
 - MSP430G2121IPW14 - Rochester Electronics
Newburyport, MA, United States
MSP430G2121 - Mixed Signal Microcontroller

MSP430G2121 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2121IPW14 - 1227554-MSP430G2121IPW14 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2121IPW14
1227554-MSP430G2121IPW14
Embedded - Embedded - Microcontrollers - MSP430G2121IPW14 1227554-MSP430G2121IPW14
Manufacturer: Texas Instruments Win Source Part Number: 1227554-MSP430G2121I PW14 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227554-MSP430G2121IPW14
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2121IPW14
16-bit Microcontrollers - MCU MSP430G2121IPW14
16-bit Microcontrollers - MCU Ultra Low Pwr Micro controller

16-bit Microcontrollers - MCU Ultra Low Pwr Micro controller

Buy Now Datasheet
Microcontrollers - MSP430G2121IPW14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2121IPW14
Microcontrollers MSP430G2121IPW14
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430G2121IPW14 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2121IPW14
Embedded - Microcontrollers MSP430G2121IPW14
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2121IPW14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2121IPW14
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2121IPW14
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2121IPW14 685-MSP430G2121IPW14 296-33444-5-ND MSP430G2121IPW14 1227554-MSP430G2121IPW14 MSP430G2121IPW14 MSP430G2121IPW14 MSP430G2121IPW14 MSP430G2121IPW14
Product Name MSP430G2121 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 16MHz 1KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2121IPW14 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers