Texas Instruments MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2453IPW28

Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller - MSP430G2453IPW28 - Texas Instruments
Dallas, TX, United States
MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller
MSP430G2453IPW28
MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2453IPW28
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85

MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430G2453IPW28
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430G2453IPW28
16MHz 16-Bit MCU, 8KB FLASH, 512B SRAM, 24 I/O, ADC, UART/SPI/I2C, 28-TSSOP Product overview: MSP430G2453IPW28 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2453IPW28 can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 8KB FLASH, 512B SRAM, 24 I/O, ADC, UART/SPI/I2C, 28-TSSOP Product overview: MSP430G2453IPW28 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2453IPW28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-39090-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39090-5-ND
Microcontrollers 296-39090-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430G2453IPW28 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2453IPW28
Microcontrollers MSP430G2453IPW28
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 28-TSSOP

Buy Now
Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments - 29AH6713 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments
29AH6713
Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments 29AH6713
MCU, 16BIT, MSP430, 16MHZ, TSSOP-28; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, TSSOP-28; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - MSP430G2453IPW28 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2453IPW28
Embedded - Microcontrollers MSP430G2453IPW28
IC MCU 16BIT 8KB FLASH 28TSSOP

IC MCU 16BIT 8KB FLASH 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2453IPW28
16-bit Microcontrollers - MCU MSP430G2453IPW28
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2453IPW28 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2453IPW28
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2453IPW28
IC MCU 16BIT 8KB FLASH 28TSSOP

IC MCU 16BIT 8KB FLASH 28TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2453IPW28 685-MSP430G2453IPW28 296-39090-5-ND MSP430G2453IPW28 29AH6713 MSP430G2453IPW28 MSP430G2453IPW28 MSP430G2453IPW28
Product Name MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Supply Voltage 1.8 to 3.6 volts 3.3 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - D36780ZGU100 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers