MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-PDIP -40 to 85
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 20-PDIP
MSP430G2232 - Mixed Signal Microcontroller
IC MCU 16BIT 2KB FLASH 20DIP
16-bit Microcontrollers - MCU Mixed Signal Micro controller
MCU, 16BIT, MSP430, 16MHZ, DIP-20; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430;
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 20-PDIP
IC MCU 16BIT 2KB FLASH 20DIP
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2232IN20 | 296-29626-5-ND | MSP430G2232IN20 | MSP430G2232IN20 | MSP430G2232IN20 | 26AJ7671 | MSP430G2232IN20 | MSP430G2232IN20 |
| Product Name | MSP430G2232 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, Msp430, 16Mhz, Dip-20; Product Range Texas Instruments | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Features | Watchdog Timer | |||||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||||
| RAM | 0.2500 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |