Microchip Technology, Inc. Microcontrollers PIC10F222T-E/OT

Description
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6
Request a Quote Datasheet
Description
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC10F222T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F222T-E/OTDKR-ND
Microcontrollers PIC10F222T-E/OTDKR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F222T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F222T-E/OTTR-ND
Microcontrollers PIC10F222T-E/OTTR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F222T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F222T-E/OTCT-ND
Microcontrollers PIC10F222T-E/OTCT-ND
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-PIC10F222T-E/OT
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-PIC10F222T-E/OT
IC MCU 8BIT 768B FLASH SOT23-6 Product overview: PIC10F222T-E/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F222T-E/OT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B FLASH SOT23-6 Product overview: PIC10F222T-E/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F222T-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC10F222T-E/OT - 120976-PIC10F222T-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10F222T-E/OT
120976-PIC10F222T-E/OT
Embedded - Embedded - Microcontrollers - PIC10F222T-E/OT 120976-PIC10F222T-E/OT
Manufacturer: Microchip Technology Win Source Part Number: 120976-PIC10F222T-E/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 4 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH Data Converters: A/D 2x8b Family Name: PIC10F222 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 8MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 23 x 8 Alternative Parts (Cross-Reference): PIC10F222-E/P; PIC10F222-E/MC; PIC10F222-E/OT; PIC10F222T-I/OT; Introduction Date: June 21, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 120976-PIC10F222T-E/OT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 4
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
Data Converters: A/D 2x8b
Family Name: PIC10F222
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 23 x 8
Alternative Parts (Cross-Reference): PIC10F222-E/P; PIC10F222-E/MC; PIC10F222-E/OT; PIC10F222T-I/OT;
Introduction Date: June 21, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC10F222T-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10F222T-E/OT
Microcontrollers PIC10F222T-E/OT
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6

Buy Now Datasheet
Embedded - Microcontrollers - PIC10F222T-E/OT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10F222T-E/OT
Embedded - Microcontrollers PIC10F222T-E/OT
IC MCU 8BIT 768B FLASH SOT23-6

IC MCU 8BIT 768B FLASH SOT23-6

Supplier's Site Datasheet
Microcontroller Rohs Compliant Microchip - 31K4984 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Rohs Compliant Microchip
31K4984
Microcontroller Rohs Compliant Microchip 31K4984
Microcontroller RoHS Compliant: Yes

Microcontroller RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC10F222T-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC10F222T-E/OT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC10F222T-E/OT
IC MCU 8BIT 768B FLASH SOT23-6

IC MCU 8BIT 768B FLASH SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10F222T-E/OT
8-bit Microcontrollers - MCU PIC10F222T-E/OT
8-bit Microcontrollers - MCU 768 B FL 16 RAM

8-bit Microcontrollers - MCU 768 B FL 16 RAM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC10F222T-E/OTDKR-ND 685-PIC10F222T-E/OT 120976-PIC10F222T-E/OT PIC10F222T-E/OT PIC10F222T-E/OT 31K4984 PIC10F222T-E/OT PIC10F222T-E/OT
Product Name Microcontrollers 8-bit 8BIT SOT23 Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC10F222T-E/OT Microcontrollers Embedded - Microcontrollers Microcontroller Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.0230 KB 0.0230 KB 0.7680 KB 0.0230 KB 23 KB
ROM 0.7680 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details