Texas Instruments MSP430I2040 16-bit Mixed Signal Microcontroller MSP430I2040TRHBR

Description
16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430I2040 16-bit Mixed Signal Microcontroller - MSP430I2040TRHBR - Texas Instruments
Dallas, TX, United States
MSP430I2040 16-bit Mixed Signal Microcontroller
MSP430I2040TRHBR
MSP430I2040 16-bit Mixed Signal Microcontroller MSP430I2040TRHBR
16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105

16-bit Mixed Signal Microcontroller 32-VQFN -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1126917-MSP430I2040TRHBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1126917-MSP430I2040TRHBR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1126917-MSP430I2040TRHBR
Win Source Part Number: 1126917-MSP430I2040T RHBR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430I2xx Core Processor: MSP430 CPU16 Speed: 16.384Mhz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, PWM, WDT Number of I/O: 16 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 4x24b Sigma-Delta Oscillator Type: External Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: 430I2040

Win Source Part Number: 1126917-MSP430I2040TRHBR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430I2xx
Core Processor: MSP430 CPU16
Speed: 16.384Mhz
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 16
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 4x24b Sigma-Delta
Oscillator Type: External
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: 430I2040

Buy Now Datasheet
Microcontrollers - 296-MSP430I2040TRHBRTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
16-bit 16KB 1KB VQFN Embedded Microcontroller MCU
685-MSP430I2040TRHBR
16-bit 16KB 1KB VQFN Embedded Microcontroller MCU 685-MSP430I2040TRHBR
16-MHz 16-bit MCU, 16KB Flash, 1KB RAM, 4x 24-bit ADC, 32-VQFN Product overview: MSP430I2040TRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 1KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430I2040TRHBR can be used for catalog matching and distributor lookup.

16-MHz 16-bit MCU, 16KB Flash, 1KB RAM, 4x 24-bit ADC, 32-VQFN Product overview: MSP430I2040TRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 1KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430I2040TRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430I2040TRHBR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430I2040TRHBR
Embedded - Microcontrollers MSP430I2040TRHBR
IC MCU 16BIT 16KB FLASH 32VQFN

IC MCU 16BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430I2040TRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430I2040TRHBR
Microcontrollers MSP430I2040TRHBR
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430I2040TRHBR
16-bit Microcontrollers - MCU MSP430I2040TRHBR
16-bit Microcontrollers - MCU 16B Mixed Signal MCU

16-bit Microcontrollers - MCU 16B Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430I2040TRHBR 1126917-MSP430I2040TRHBR 296-MSP430I2040TRHBRTR-ND 685-MSP430I2040TRHBR MSP430I2040TRHBR MSP430I2040TRHBR MSP430I2040TRHBR
Product Name MSP430I2040 16-bit Mixed Signal Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16KB 1KB VQFN Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16.38 MHz 16.38 MHz 16.38 MHz 16.38 MHz
Features Watchdog Timer
Bits 16 Bit 24 Bit
RAM 1 KB 16 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products