Texas Instruments MSP430G2553 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2553IPW20

Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2553 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller - MSP430G2553IPW20 - Texas Instruments
Dallas, TX, United States
MSP430G2553 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller
MSP430G2553IPW20
MSP430G2553 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2553IPW20
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2553IPW20 - 1227599-MSP430G2553IPW20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2553IPW20
1227599-MSP430G2553IPW20
Embedded - Embedded - Microcontrollers - MSP430G2553IPW20 1227599-MSP430G2553IPW20
Manufacturer: Texas Instruments Win Source Part Number: 1227599-MSP430G2553I PW20 Family Name: MSP430G2553 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAXQ610J-2505+T; MAXQ610J-2545+T; MAXQ618J-2571+T; Introduction Date: September 30, 2010 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1227599-MSP430G2553IPW20
Family Name: MSP430G2553
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MAXQ610J-2505+T; MAXQ610J-2545+T; MAXQ618J-2571+T;
Introduction Date: September 30, 2010
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now
Microcontrollers - 296-33465-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-33465-5-ND
Microcontrollers 296-33465-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 16KB Embedded Microcontroller MCU
685-MSP430G2553IPW20
Industrial 16-bit 16MHz 16KB Embedded Microcontroller MCU 685-MSP430G2553IPW20
16MHz 16-Bit MCU, 16KB Flash, 512B SRAM, 20-TSSOP, Industrial Product overview: MSP430G2553IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2553IPW20 can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 16KB Flash, 512B SRAM, 20-TSSOP, Industrial Product overview: MSP430G2553IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2553IPW20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430G2553IPW20 - Rochester Electronics
Newburyport, MA, United States
MSP430G2553 - Mixed Signal Microcontroller

MSP430G2553 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Microcontrollers - 8176420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8176420
Microcontrollers 8176420
Mixed Signal MCU MSP430 16K Flash TSSOP

Mixed Signal MCU MSP430 16K Flash TSSOP

Supplier's Site
Microcontrollers - 8176420P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8176420P
Microcontrollers 8176420P
Mixed Signal MCU MSP430 16K Flash TSSOP

Mixed Signal MCU MSP430 16K Flash TSSOP

Supplier's Site
Microcontrollers - 1219715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1219715
Microcontrollers 1219715
Mixed Signal MCU MSP430 16K Flash TSSOP

Mixed Signal MCU MSP430 16K Flash TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2553IPW20
16-bit Microcontrollers - MCU MSP430G2553IPW20
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2553IPW20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2553IPW20
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2553IPW20
IC MCU 16BIT 16KB FLASH 20TSSOP

IC MCU 16BIT 16KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - MSP430G2553IPW20 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2553IPW20
Microcontrollers MSP430G2553IPW20
IC MCU 16BIT 16KB FLASH 20TSSOP

IC MCU 16BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Tssop-20; Product Range Texas Instruments - 28AH4230 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Tssop-20; Product Range Texas Instruments
28AH4230
Mcu, 16Bit, Msp430, 16Mhz, Tssop-20; Product Range Texas Instruments 28AH4230
MCU, 16BIT, MSP430, 16MHZ, TSSOP-20; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, TSSOP-20; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU RoHS Compliant: Yes

Supplier's Site
Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Tssop-20; Product Range Texas Instruments - 45T9848 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Tssop-20; Product Range Texas Instruments
45T9848
Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Tssop-20; Product Range Texas Instruments 45T9848
MICROCONTROLLER MCU, 16 BIT, MSP430, 16MHZ, TSSOP-20; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Device Core:MSP430; Data Bus Width:16bit; Operating Frequency Max:16MHz; Program Memory Size:16KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, MSP430, 16MHZ, TSSOP-20; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Device Core:MSP430; Data Bus Width:16bit; Operating Frequency Max:16MHz; Program Memory Size:16KB RoHS Compliant: Yes

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - MSP430G2553IPW20 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
MSP430G2553IPW20
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) MSP430G2553IPW20
16KB 1.8V~3.6V MSP430 16MHz FLASH 16 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

16KB 1.8V~3.6V MSP430 16MHz FLASH 16 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - MSP430G2553IPW20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2553IPW20
Microcontrollers MSP430G2553IPW20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2553IPW20 1227599-MSP430G2553IPW20 296-33465-5-ND 685-MSP430G2553IPW20 MSP430G2553IPW20 8176420 8176420P MSP430G2553IPW20 MSP430G2553IPW20 MSP430G2553IPW20 28AH4230 45T9848 MSP430G2553IPW20 MSP430G2553IPW20
Product Name MSP430G2553 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2553IPW20 Microcontrollers Industrial 16-bit 16MHz 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Tssop-20; Product Range Texas Instruments Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Tssop-20; Product Range Texas Instruments Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer Watchdog Timer; DMA; Low Voltage Detector
Bits 16 Bit Other; A/D 8x10b Other; 10bit
RAM 0.5000 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.3 to ? volts 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers