Texas Instruments MSP430G2432 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2432IRSA16R

Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote Datasheet
Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2432 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller - MSP430G2432IRSA16R - Texas Instruments
Dallas, TX, United States
MSP430G2432 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller
MSP430G2432IRSA16R
MSP430G2432 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2432IRSA16R
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85

MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85

Buy Now Datasheet
16-bit 16MHz 8KB QFN Embedded Microcontroller MCU - 685-MSP430G2432IRSA16R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 8KB QFN Embedded Microcontroller MCU
685-MSP430G2432IRSA16R
16-bit 16MHz 8KB QFN Embedded Microcontroller MCU 685-MSP430G2432IRSA16R
16MHz 16-bit MCU, 8KB FLASH, 256B SRAM, 10-bit ADC, SPI/I2C, 16-QFN Product overview: MSP430G2432IRSA16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2432IRSA1 6R can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 8KB FLASH, 256B SRAM, 10-bit ADC, SPI/I2C, 16-QFN Product overview: MSP430G2432IRSA16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2432IRSA16R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-29267-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29267-2-ND
Microcontrollers 296-29267-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2432IRSA16R - 1227589-MSP430G2432IRSA16R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2432IRSA16R
1227589-MSP430G2432IRSA16R
Embedded - Embedded - Microcontrollers - MSP430G2432IRSA16R 1227589-MSP430G2432IRSA16R
Manufacturer: Texas Instruments Win Source Part Number: 1227589-MSP430G2432I RSA16R Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227589-MSP430G2432IRSA16R
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - MSP430G2432IRSA16R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2432IRSA16R
Microcontrollers MSP430G2432IRSA16R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 16-QFN (4x4)

Buy Now
Embedded - Microcontrollers - MSP430G2432IRSA16R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2432IRSA16R
Embedded - Microcontrollers MSP430G2432IRSA16R
IC MCU 16BIT 8KB FLASH 16QFN

IC MCU 16BIT 8KB FLASH 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2432IRSA16R
16-bit Microcontrollers - MCU MSP430G2432IRSA16R
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2432IRSA16R 685-MSP430G2432IRSA16R 296-29267-2-ND 1227589-MSP430G2432IRSA16R MSP430G2432IRSA16R MSP430G2432IRSA16R MSP430G2432IRSA16R
Product Name MSP430G2432 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-bit 16MHz 8KB QFN Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2432IRSA16R Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 0.0320 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 0.2560 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details