PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH 8-DFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 1088124-PIC10F220-E/
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 4
Program Memory Size: 384B (256 x 12)
Program Memory Type: FLASH
Data Converters: A/D 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-DFN (2x3)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 16 x 8
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 384B FLASH 8DFN Product overview: PIC10F220-E/MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F220-E/MC can be used for catalog matching and distributor lookup.
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH 8-DFN (2x3)
IC MCU 8BIT 384B FLASH 8DFN
IC MCU 8BIT 384B FLASH 8DFN
8-bit Microcontrollers - MCU 384B Flash16B RAM4 I/O8bit ADC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC10F220-E/MC-ND | 1088124-PIC10F220-E/MC | 685-PIC10F220-E/MC | PIC10F220-E/MC | PIC10F220-E/MC | PIC10F220-E/MC | PIC10F220-E/MC |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC10F220-E/MC | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | 8 Bit | ||||||
| RAM | 0.0160 KB | 0.3840 KB | 0.0160 KB | 0.0160 KB | 16 KB | ||
| ROM | 0.3840 KB |