Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - MSP432P401MIRGCT MSP432P401MIRGCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 789861-MSP432P401MIR GCT Series: MSP432 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 48MHz Package: 64-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 14x14b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 3.7 V Family Name: MSP432P401MI Categories: Integrated Circuits (ICs) Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): MAX32600-W00+; MB9AF111LAQN; MAX32600-P85B+; MAX32600-W85B+; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 789861-MSP432P401MIR GCT Series: MSP432 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 48MHz Package: 64-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 14x14b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 3.7 V Family Name: MSP432P401MI Categories: Integrated Circuits (ICs) Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): MAX32600-W00+; MB9AF111LAQN; MAX32600-P85B+; MAX32600-W85B+; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MSP432P401MIRGCT - 789861-MSP432P401MIRGCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP432P401MIRGCT
789861-MSP432P401MIRGCT
Embedded - Embedded - Microcontrollers - MSP432P401MIRGCT 789861-MSP432P401MIRGCT
Manufacturer: Texas Instruments Win Source Part Number: 789861-MSP432P401MIR GCT Series: MSP432 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 48MHz Package: 64-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 14x14b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 3.7 V Family Name: MSP432P401MI Categories: Integrated Circuits (ICs) Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): MAX32600-W00+; MB9AF111LAQN; MAX32600-P85B+; MAX32600-W85B+; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789861-MSP432P401MIRGCT
Series: MSP432
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 48MHz
Package: 64-VFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 14x14b
Oscillator Type: Internal
Supply Voltage: 1.62 V ~ 3.7 V
Family Name: MSP432P401MI
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): MAX32600-W00+; MB9AF111LAQN; MAX32600-P85B+; MAX32600-W85B+;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
Industrial 32-bit 48MHz 128KB Embedded Microcontroller MCU
685-MSP432P401MIRGCT
Industrial 32-bit 48MHz 128KB Embedded Microcontroller MCU 685-MSP432P401MIRGCT
32-bit MCU, 48MHz, 128KB Flash, 32KB RAM, 64-VQFN, Industrial Product overview: MSP432P401MIRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 48MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 48MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432P401MIRGCT can be used for catalog matching and distributor lookup.

32-bit MCU, 48MHz, 128KB Flash, 32KB RAM, 64-VQFN, Industrial Product overview: MSP432P401MIRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 48MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 48MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432P401MIRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-45486-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45486-2-ND
Microcontrollers 296-45486-2-ND
ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
IC MCU 32BIT 128KB FLASH 64VQFN - 815-MSP432P401MIRGCT - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 64VQFN
815-MSP432P401MIRGCT
IC MCU 32BIT 128KB FLASH 64VQFN 815-MSP432P401MIRGCT
IC MCU 32BIT 128KB FLASH 64VQFN

IC MCU 32BIT 128KB FLASH 64VQFN

Supplier's Site
Microcontrollers - MSP432P401MIRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP432P401MIRGCT
Microcontrollers MSP432P401MIRGCT
ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP432P401MIRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP432P401MIRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP432P401MIRGCT
IC MCU 32BIT 128KB FLASH 64VQFN

IC MCU 32BIT 128KB FLASH 64VQFN

Supplier's Site
Embedded - Microcontrollers - MSP432P401MIRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP432P401MIRGCT
Embedded - Microcontrollers MSP432P401MIRGCT
IC MCU 32BIT 128KB FLASH 64VQFN

IC MCU 32BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MSP432P401MIRGCT
ARM Microcontrollers - MCU MSP432P401MIRGCT
ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit ARM Cortex-M4F MCU With Precision ADC, 128KB Flash and 32KB RAM 64-VQFN -40 to 85

ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit ARM Cortex-M4F MCU With Precision ADC, 128KB Flash and 32KB RAM 64-VQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 789861-MSP432P401MIRGCT 685-MSP432P401MIRGCT 296-45486-2-ND 815-MSP432P401MIRGCT MSP432P401MIRGCT MSP432P401MIRGCT MSP432P401MIRGCT MSP432P401MIRGCT
Product Name Embedded - Embedded - Microcontrollers - MSP432P401MIRGCT Industrial 32-bit 48MHz 128KB Embedded Microcontroller MCU Microcontrollers IC MCU 32BIT 128KB FLASH 64VQFN Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 14 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 128 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 1.62 to 3.7 volts 1.62 to ? volts 1.62 to 3.7 volts 3 volts 3.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
 - CG7496AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Serial Interface USB
Package Type Other; QFN32
View Details