Texas Instruments MSP430G2131 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller MSP430G2131IN14

Description
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-PDIP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2131 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller - MSP430G2131IN14 - Texas Instruments
Dallas, TX, United States
MSP430G2131 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller
MSP430G2131IN14
MSP430G2131 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller MSP430G2131IN14
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-PDIP -40 to 85

MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 14-PDIP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-27680-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27680-5-ND
Microcontrollers 296-27680-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-PDIP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-PDIP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 1KB Embedded Microcontroller MCU
685-MSP430G2131IN14
16-bit 16MHz 1KB Embedded Microcontroller MCU 685-MSP430G2131IN14
16MHz 16-bit MCU, 1KB FLASH, 128B SRAM, 8-ch ADC, I2C/SPI, 14-PDIP Product overview: MSP430G2131IN14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2131IN14 can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 1KB FLASH, 128B SRAM, 8-ch ADC, I2C/SPI, 14-PDIP Product overview: MSP430G2131IN14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2131IN14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2131IN14 - 747760-MSP430G2131IN14 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2131IN14
747760-MSP430G2131IN14
Embedded - Embedded - Microcontrollers - MSP430G2131IN14 747760-MSP430G2131IN14
Manufacturer: Texas Instruments Win Source Part Number: 747760-MSP430G2131IN 14 Manufacturer Homepage: www.ti.com Reference case: DIP14 Reference Date Code: 1027+ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 747760-MSP430G2131IN14
Manufacturer Homepage: www.ti.com
Reference case: DIP14
Reference Date Code: 1027+
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
 - MSP430G2131IN14 - Rochester Electronics
Newburyport, MA, United States
MSP430G2131 - Mixed Signal Microcontroller

MSP430G2131 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Microcontrollers - MSP430G2131IN14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2131IN14
Microcontrollers MSP430G2131IN14
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-PDIP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-PDIP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2131IN14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2131IN14
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2131IN14
IC MCU 16BIT 1KB FLASH 14DIP

IC MCU 16BIT 1KB FLASH 14DIP

Supplier's Site
Embedded - Microcontrollers - MSP430G2131IN14 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2131IN14
Embedded - Microcontrollers MSP430G2131IN14
IC MCU 16BIT 1KB FLASH 14DIP

IC MCU 16BIT 1KB FLASH 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2131IN14
16-bit Microcontrollers - MCU MSP430G2131IN14
16-bit Microcontrollers - MCU Ultra Low Pwr Micro controller

16-bit Microcontrollers - MCU Ultra Low Pwr Micro controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2131IN14 296-27680-5-ND 685-MSP430G2131IN14 747760-MSP430G2131IN14 MSP430G2131IN14 MSP430G2131IN14 MSP430G2131IN14 MSP430G2131IN14 MSP430G2131IN14
Product Name MSP430G2131 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller Microcontrollers 16-bit 16MHz 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2131IN14 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.1250 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products