VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 16-bit Microcontrollers - MCU Auto MCU | |
| 16-bit Microcontrollers - MCU CCG2 | |
| 16-bit Microcontrollers - MCU CONN PROC CNTRLR IC | |
| 16-bit Microcontrollers - MCU DSP w/ CAN Interface | |
| 16-bit Microcontrollers - MCU LCD DIVIDER CIRCUIT | |
| 16-bit Microcontrollers - MCU MULTIPORT HOST IND | |
| 16-bit Microcontrollers - MCU MULTIPORT HOST/SLAVE | |
| 16-bit Microcontrollers - MCU PSoC3 | |
| 16-bit Microcontrollers - MCU Reprogrammable Connect Processor | |
| 16-bit Microcontrollers - MCU Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP | |
| 16-bit Microcontrollers - MCU TrueTouch | |
| 32-bit Microcontrollers - MCU HiFive chips | |
| 8-bit Microcontrollers - MCU 0.0469 MHz to 24 MHz 10 I/O | |
| 8-bit Microcontrollers - MCU 0.75 MHz to 24 MHz 10 I/O | |
| 8-bit Microcontrollers - MCU 0.75 MHz to 24 MHz 16 I/O | |
| 8-bit Microcontrollers - MCU 0.75 MHz to 24 MHz 17 I/O | |
| 8-bit Microcontrollers - MCU 0.75 MHz to 24 MHz 22 I/O | |
| 8-bit Microcontrollers - MCU 0.75 MHz to 24 MHz 25 I/O | |
| 8-bit Microcontrollers - MCU 0.75 MHz to 24 MHz 31 I/O | |
| 8-bit Microcontrollers - MCU 0.75 MHz to 24 MHz 33 I/O | |
| 8-bit Microcontrollers - MCU 1.5kB OTP/128B RAM, QFN11 | |
| 8-bit Microcontrollers - MCU 1.71V-5.5V CapSense Plus | |
| 8-bit Microcontrollers - MCU 1.71V-5.5V CapSense | |
| 8-bit Microcontrollers - MCU 1.8 VCapSenseCntlr SmartSenseAutoTuning | |
| 8-bit Microcontrollers - MCU 1.8V CapSense Ctrl W/SmartSense | |
| 8-bit Microcontrollers - MCU 1.8V CapSenseCtrl | |
| 8-bit Microcontrollers - MCU 128kB/8kB RAM, DC-DC buck, AES, DQFN76 | |
| 8-bit Microcontrollers - MCU 128kB/8kB RAM, DC-DC buck, AES, QFN40 | |
| 8-bit Microcontrollers - MCU 128kB/8kB RAM, DC-DC buck, AES, QFP80 | |
| 8-bit Microcontrollers - MCU 128kB/8kB RAM, DC-DC buck, LCD, AES, DQFN76 | |
| 8-bit Microcontrollers - MCU 128kB/8kB RAM, DC-DC buck, LCD, AES, QFN40 | |
| 8-bit Microcontrollers - MCU 128kB/8kB RAM, DC-DC buck, LCD, AES, QFP80 | |
| 8-bit Microcontrollers - MCU 13 I/O 8K Flash 512B RAM | |
| 8-bit Microcontrollers - MCU 16 I/O 8K Flash 512 bytes RAM | |
| 8-bit Microcontrollers - MCU 16 I/O 8K FLASH 512 BYTES SRAM | |
| 8-bit Microcontrollers - MCU 16K Flash 2K SRAM CapSense Controller | |
| 8-bit Microcontrollers - MCU 16Kb 1Kb 1.71-3.6V LO VLT MICRO CNTRLR | |
| 8-bit Microcontrollers - MCU 16kB OTP/1kB RAM, 10b ADC, LQFP32 OTP version of F310-GQ | |
| 8-bit Microcontrollers - MCU 16kB OTP/1kB RAM, 10b ADC, QFN24 OTP version of F316-GM | |
| 8-bit Microcontrollers - MCU 16kB OTP/1kB RAM, 10b ADC, QFN28 OTP version of F311-GM | |
| 8-bit Microcontrollers - MCU 16kB OTP/1kB RAM, QFN24 OTP version of F317-GM | |
| 8-bit Microcontrollers - MCU 16kB/4kB RAM, DC-DC buck, LCD, AES, DQFN76 | |
| 8-bit Microcontrollers - MCU 16kB/4kB RAM, DC-DC buck, LCD, AES, QFN40 | |
| 8-bit Microcontrollers - MCU 16kB/4kB RAM, DC-DC buck, LCD, AES, QFP80 | |
| 8-bit Microcontrollers - MCU 16kB/768B RAM, 10b ADC, DC-DC, 0.9V, QFN24 | |
| 8-bit Microcontrollers - MCU 16kB/768B RAM, 10b ADC, DC-DC, 0.9V, QSOP24 | |
| 8-bit Microcontrollers - MCU 16kB/768B RAM, 12b ADC, DC-DC, 0.9V, QFN24 | |
| 8-bit Microcontrollers - MCU 16kB/768B RAM, 12b ADC, DC-DC, 0.9V, QSOP24 | |
| 8-bit Microcontrollers - MCU 2.4-5.25V 8K FLASH 512B LO PWR CAPSENSE | |
| 8-bit Microcontrollers - MCU 2.4V-5.25V 512b RAM 8Kb FLASH | |
| 8-bit Microcontrollers - MCU 20 I/O 8K FLASH 512B RAM | |
| 8-bit Microcontrollers - MCU 24 I/O 16K FLASH 1K SRAM | |
| 8-bit Microcontrollers - MCU 24 I/O 8K Flash 512 bytes RAM | |
| 8-bit Microcontrollers - MCU 24 I/O 8K FLASH 512 BYTES SRAM | |
| 8-bit Microcontrollers - MCU 24 I/O 8K FLASH 512 SRAM | |
| 8-bit Microcontrollers - MCU 24 I/O 8K Flash 512B RAM 0.6mm | |
| 8-bit Microcontrollers - MCU 24-Pin PSoC, 20 I/O 8K Fsh,512B RAM | |
| 8-bit Microcontrollers - MCU 28 I/O 8K Flash 512B RAM 0.6mm | |
| 8-bit Microcontrollers - MCU 2kB OTP/256B RAM, 8b ADC, QFN11 | |
| 8-bit Microcontrollers - MCU 2kB OTP/256B RAM, 8b ADC, SOIC14 | |
| 8-bit Microcontrollers - MCU 2kB OTP/256B RAM, QFN11 OTP version of F305-GM | |
| 8-bit Microcontrollers - MCU 2kB OTP/256B RAM, SOIC14 OTP version of F305-GS | |
| 8-bit Microcontrollers - MCU 2kB OTP/768B RAM, 10b ADC, QFN20 OTP version of F334-GM | |
| 8-bit Microcontrollers - MCU 2kB OTP/768B RAM, QFN20 OTP version of F335-GM | |
| 8-bit Microcontrollers - MCU 2KB/256B RAM, ADC, SOIC16 | |
| 8-bit Microcontrollers - MCU 2kB/256B RAM, QFN20 | |
| 8-bit Microcontrollers - MCU 2kB/256B RAM, QSOP24 | |
| 8-bit Microcontrollers - MCU 2KB/256B RAM, SOIC16 | |
| 8-bit Microcontrollers - MCU 2kB/512B RAM, QFN20 | |
| 8-bit Microcontrollers - MCU 32K Flash 2K SRAM CapSense Controller | |
| 8-bit Microcontrollers - MCU 32Kb Flash 2Kb SRAM | |
| 8-bit Microcontrollers - MCU 32kB/4kB RAM, 10b ADC, DC-DC, 0.9V, LQFP32 | |
| 8-bit Microcontrollers - MCU 32kB/4kB RAM, 10b ADC, DC-DC, 0.9V, QFN32 | |
| 8-bit Microcontrollers - MCU 32kB/4kB RAM, 10bADC, DC-DC, 0.9V, QFN24 | |
| 8-bit Microcontrollers - MCU 38 I/O 8K FLASH 512K SRAM | |
| 8-bit Microcontrollers - MCU 4K Flsh 256B RAM IND | |
| 8-bit Microcontrollers - MCU 4Kb 256K RAM | |
| 8-bit Microcontrollers - MCU 4kB OTP/256B RAM, 8b ADC, QFN11 | |
| 8-bit Microcontrollers - MCU 4kB OTP/256B RAM, 8b ADC, SOIC14 | |
| 8-bit Microcontrollers - MCU 4kB OTP/256B RAM, QFN11 OTP version of F304-GM | |
| 8-bit Microcontrollers - MCU 4kB OTP/256B RAM, SOIC14 OTP version of F304-GS | |
| 8-bit Microcontrollers - MCU 4kB OTP/768B RAM, 10b ADC, QFN20 OTP version of F332-GM | |
| 8-bit Microcontrollers - MCU 4kB OTP/768B RAM, QFN20 OTP version of F333-GM | |
| 8-bit Microcontrollers - MCU 4kB/512B RAM 10b ADC, QFN20 | |
| 8-bit Microcontrollers - MCU 4kB/512B RAM, 10b ADC, QFN24 | |
| 8-bit Microcontrollers - MCU 4kB/512B RAM, 10b ADC, QSOP24 | |
| 8-bit Microcontrollers - MCU 4KB/512B RAM, ADC, SOIC16 | |
| 8-bit Microcontrollers - MCU 4kB/512B RAM, QFN20 | |
| 8-bit Microcontrollers - MCU 4kB/512B RAM, QFN24 | |
| 8-bit Microcontrollers - MCU 4kB/512B RAM, QSOP24 | |
| 8-bit Microcontrollers - MCU 4KB/512B RAM, SOIC16 | |
| 8-bit Microcontrollers - MCU 512B RAM, 24 I/O | |
| 8-bit Microcontrollers - MCU 64kB/4kB RAM, 10b ADC, DC-DC, 0.9V, LQFP32 | |
| 8-bit Microcontrollers - MCU 64KB/4kB RAM, 10b ADC, DC-DC, 0.9V, QFN24 | |
| 8-bit Microcontrollers - MCU 64kB/4kB RAM, 10b ADC, DC-DC, 0.9V, QFN32 | |
| 8-bit Microcontrollers - MCU 64kB/8kB RAM, DC-DC buck, LCD, AES, DQFN76 | |
| 8-bit Microcontrollers - MCU 64kB/8kB RAM, DC-DC buck, LCD, AES, QFN40 | |
| 8-bit Microcontrollers - MCU 64kB/8kB RAM, DC-DC buck, LCD, AES, QFP80 | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 128 kB LP AES 8-bit MCU | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 128 kB LP AES LCD 8-bit MCU | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 16 kB flash 4 kB RAM low power cap sense 8-bit MCU | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 16 kB LP AES LCD 8-bit MCU | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 2 kB 8-bit MCU | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 32 kB flash 8 kB RAM low power cap sense 8-bit MCU | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 32 kB LP AES LCD 8-bit MCU | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 4 kB 8-bit MCU | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 64 kB LP 8-bit MCU | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 64 kB LP AES LCD 8-bit MCU | |
| 8-bit Microcontrollers - MCU 8051 25 MHz 8 kB 8-bit MCU | |
| 8-bit Microcontrollers - MCU 8B CMOS OTP Based w/ 32k Mem | |
| 8-bit Microcontrollers - MCU 8B CMOS OTP Based w/ 8k Mem | |
| 8-bit Microcontrollers - MCU 8K Flash 0.5K SRAM PSoC | |
| 8-bit Microcontrollers - MCU 8K Flash 1K SRAM CapSense Controller | |
| 8-bit Microcontrollers - MCU 8K Flash 256byte RAM 48 COM | |
| 8-bit Microcontrollers - MCU 8K Flash CapSense Controller | |
| 8-bit Microcontrollers - MCU 8K Flsh 512B RAM IND | |
| 8-bit Microcontrollers - MCU 8Kb Flash 0.51KbSRAM PSoC | |
| 8-bit Microcontrollers - MCU 8Kb Flash 0.5Kb SRAM PSoC | |
| 8-bit Microcontrollers - MCU 8Kb Flash 1Kb SRAM | |
| 8-bit Microcontrollers - MCU 8kB OTP/1kB RAM, 10b ADC, LQFP32 OTP version of F312-GQ | |
| 8-bit Microcontrollers - MCU 8kB OTP/1kB RAM, 10b ADC, QFN28 OTP version of F313-GM | |
| 8-bit Microcontrollers - MCU 8kB OTP/1kB RAM, LQFP32 OTP version of F314-GQ | |
| 8-bit Microcontrollers - MCU 8kB OTP/1kB RAM, QFN28 OTP version of F315-GM | |
| 8-bit Microcontrollers - MCU 8kB OTP/256B RAM, 8b ADC, QFN11 OTP version of F300-GM | |
| 8-bit Microcontrollers - MCU 8kB OTP/256B RAM, 8b ADC, SOIC14 OTP version of F300-GS | |
| 8-bit Microcontrollers - MCU 8kB OTP/256B RAM, QFN11 OTP version of F301-GM | |
| 8-bit Microcontrollers - MCU 8kB OTP/256B RAM, SOIC14 OTP version of F301-GS | |
| 8-bit Microcontrollers - MCU 8kB OTP/768B RAM, 10b ADC, 10b DAC, QFN20 OTP version of F330-GM | |
| 8-bit Microcontrollers - MCU 8kB OTP/768B RAM, QFN20 OTP version of F331-GM | |
| 8-bit Microcontrollers - MCU 8kB/512B RAM, 12b ADC, 13ch CapSense, QFN20 | |
| 8-bit Microcontrollers - MCU 8kB/512B RAM, 12b ADC, 14ch CapSense, QFN24 | |
| 8-bit Microcontrollers - MCU 8kB/512B RAM, 12b ADC, 14ch CapSense, QSOP24 | |
| 8-bit Microcontrollers - MCU 8kB/512B RAM, 12b ADC, QFN20 | |
| 8-bit Microcontrollers - MCU 8kB/512B RAM, 12b ADC, QFN24 | |
| 8-bit Microcontrollers - MCU 8kB/512B RAM, 12b ADC, QSOP24 | |
| 8-bit Microcontrollers - MCU 8kB/512B RAM, 13ch CapSense, QFN20 | |
| 8-bit Microcontrollers - MCU 8kB/512B RAM, 14ch CapSense, QFN24 | |
| 8-bit Microcontrollers - MCU 8kB/512B RAM, 14ch CapSense, QSOP24 | |
| 8-bit Microcontrollers - MCU 8KB/512B RAM, ADC, SOIC16 | |
| 8-bit Microcontrollers - MCU 8kB/512B RAM, QFN20 | |
| 8-bit Microcontrollers - MCU 8kB/512B RAM, QFN24 | |
| 8-bit Microcontrollers - MCU 8kB/512B RAM, QSOP24 | |
| 8-bit Microcontrollers - MCU 8KB/512B RAM, SOIC16 | |
| 8-bit Microcontrollers - MCU 8kB/768B RAM, 10b ADC, DC-DC, 0.9V, QFN24 | |
| 8-bit Microcontrollers - MCU 8kB/768B RAM, 10b ADC, DC-DC, 0.9V, QSOP24 | |
| 8-bit Microcontrollers - MCU 8kB/768B RAM, 12b ADC, DC-DC, 0.9V, QFN24 | |
| 8-bit Microcontrollers - MCU 8kB/768B RAM, 12b ADC, DC-DC, 0.9V, QSOP24 | |
| 8-bit Microcontrollers - MCU Actual die quantities will vary +/- 10% of the MOQ. All orders must be in multiples of the MOQ. All parts tested to the same level... | |
| 8-bit Microcontrollers - MCU Auto MCU | |
| 8-bit Microcontrollers - MCU CAPSENSE CONTROLLER | |
| 8-bit Microcontrollers - MCU CAPSENSE | |
| 8-bit Microcontrollers - MCU CapSensePLUS | |
| 8-bit Microcontrollers - MCU CG6897DS | |
| 8-bit Microcontrollers - MCU CG6897DST | |
| 8-bit Microcontrollers - MCU CG7158DM | |
| 8-bit Microcontrollers - MCU CG7158DMT | |
| 8-bit Microcontrollers - MCU CG7297AM | |
| 8-bit Microcontrollers - MCU CG7297AMT | |
| 8-bit Microcontrollers - MCU CG7392AM | |
| 8-bit Microcontrollers - MCU CG7392AMT | |
| 8-bit Microcontrollers - MCU enCoRe Low Voltage 1.71-3.6volts | |
| 8-bit Microcontrollers - MCU enCoReIII Lw Voltage | |
| 8-bit Microcontrollers - MCU IC MCU 4K FLASH 256B SRAM | |
| 8-bit Microcontrollers - MCU IC MCU 8K FLASH 512B SRAM | |
| 8-bit Microcontrollers - MCU LO PWR CAPSENSE 512b 2.4-5.25V 8K FLASH | |
| 8-bit Microcontrollers - MCU LowPower CapSense 16kB-ADC-QFN24 | |
| 8-bit Microcontrollers - MCU LowPower CapSense 16kB-ADC-QFN32 | |
| 8-bit Microcontrollers - MCU LowPower CapSense 16kB-ADC-QFN48 | |
| 8-bit Microcontrollers - MCU LowPower CapSense 32kB-ADC-QFN24 | |
| 8-bit Microcontrollers - MCU LowPower CapSense 32kB-ADC-QFN32 | |
| 8-bit Microcontrollers - MCU LowPower CapSense 32kB-ADC-QFN48 | |
| 8-bit Microcontrollers - MCU M8C 8bit 24MHz 8KB | |
| 8-bit Microcontrollers - MCU M8C 8bit Flash 16KB | |
| 8-bit Microcontrollers - MCU MCU 8051 25 MHz 16 kB OTP 8-bit MCU | |
| 8-bit Microcontrollers - MCU MCU 8051 25 MHz 2 kB OTP LFO 8-bit MCU | |
| 8-bit Microcontrollers - MCU MCU 8051 25 MHz 4 kB OTP LFO 8-bit MCU | |
| 8-bit Microcontrollers - MCU MCU 8051 25 MHz 8 kB OTP 8-bit MCU | |
| 8-bit Microcontrollers - MCU MCU 8051 25 MHz 8 kB OTP LFO 8-bit MCU | |
| 8-bit Microcontrollers - MCU MCU 8051 48 MHz 16 kB 8-bit MCU | |
| 8-bit Microcontrollers - MCU MCU 8051 48 MHz 16 kB OTP 8-bit MCU | |
| 8-bit Microcontrollers - MCU MCU 8051 48 MHz 8 kB OTP 8-bit MCU | |
| 8-bit Microcontrollers - MCU MCU 8051 48 MHz OTP 8-bit MCU | |
| 8-bit Microcontrollers - MCU MM MCU | |
| 8-bit Microcontrollers - MCU OPT EPROM 8051 25 MHz 1.5 kB 8-bit MCU | |
| 8-bit Microcontrollers - MCU OPT EPROM 8051 25 MHz 2 kB 8-bit MCU | |
| 8-bit Microcontrollers - MCU OPT EPROM 8051 25 MHz 4 kB 8-bit MCU | |
| 8-bit Microcontrollers - MCU OPT EPROM 8051 25 MHz 8 kB 8-bit MCU | |
| 8-bit Microcontrollers - MCU Programmable Clocks | |
| 8-bit Microcontrollers - MCU PSoC 8KB FLASH 2.4-5.25V 13 I/O | |
| 8-bit Microcontrollers - MCU PSoC MCU 4K, 256 RAM | |
| 8-bit Microcontrollers - MCU PSoC, 13 I/O, 8K Fsh 512B RAM, 0.6mm | |
| 8-bit Microcontrollers - MCU PSoC, 28I/O, 8K Fsh 512 bytes RAM | |
| 8-bit Microcontrollers - MCU PSoC,24I/O, 8k Fsh 512 bytes RAM | |
| 8-bit Microcontrollers - MCU PSoC1 | |
| 8-bit Microcontrollers - MCU PSoC3 | |
| 8-bit Microcontrollers - MCU RF Companion Microcontrollers | |
| 8-bit Microcontrollers - MCU USB-OTP-16k-ADC-LQFP 32 OTP version of F320-GQ | |
| 8-bit Microcontrollers - MCU USB-OTP-16k-ADC-QFN2 8 OTP version of F321-GM | |
| 8-bit Microcontrollers - MCU USB-OTP-16K-ADC-QFN3 2 | |
| 8-bit Microcontrollers - MCU USB-OTP-16K-LQFP32 | |
| 8-bit Microcontrollers - MCU USB-OTP-16K-QFN24 | |
| 8-bit Microcontrollers - MCU USB-OTP-16k-QFN28 OTP version of F326-GM | |
| 8-bit Microcontrollers - MCU USB-OTP-16k-QFN28 OTP version of F327-GM | |
| 8-bit Microcontrollers - MCU USB-OTP-16K-QFN28 | |
| 8-bit Microcontrollers - MCU USB-OTP-16K-QFN32 | |
| 8-bit Microcontrollers - MCU USB-OTP-32k-ADC-QFN3 2 OTP version of F383-GM | |
| 8-bit Microcontrollers - MCU USB-OTP-8K-QFN24 | |
| 8-bit Microcontrollers - MCU Wireless enCoRe II 8K Flash 512 RAM IND | |
| 8-bit Microcontrollers - MCU | |
| ARM Microcontrollers - MCU 256KB SRAM Crypto Embedded Controller | |
| ARM Microcontrollers - MCU 320 KB SRAM Crypto Embedded Controller | |
| ARM Microcontrollers - MCU 480 KB SRAM Crypto Embedded Controller | |
| ARM Microcontrollers - MCU 84 WFBGA 7x7x0.8mm TRAY | |
| ARM Microcontrollers - MCU CCG1 | |
| ARM Microcontrollers - MCU Crypto Controller ARM MCU | |
| ARM Microcontrollers - MCU Crypto Embedded Controller 480 KB Total SRAM | |
| ARM Microcontrollers - MCU Crypto EmbeddedContr 480 KB Total SRAM | |
| ARM Microcontrollers - MCU PSOC3 | |
| ARM Microcontrollers - MCU PSoC4 | |
| ARM Microcontrollers - MCU PSOC5LP | |
| ARM Microcontrollers - MCU PSoC6 | |
| RF Microcontrollers - MCU SimpleLink? Wi-Fi? , dual-band, single-chip wireless MCU solution 64-VQFN -40 to 85 | |
| RF Microcontrollers - MCU SimpleLinkG Bluetooth- Low Energy wireless MCU 48-VQFN -40 to 85 | |
| RF Microcontrollers - MCU SimpleLinkG multi-band wireless MCU 48-VQFN -40 to 85 | |
| RF Microcontrollers - MCU SimpleLinkG multiband wireless MCU with integrated power amplifier 48-VQFN -40 to 85 | |
| RF Microcontrollers - MCU SimpleLinkG Wi-Fi- , dual-band single-chip wireless MCU solution 64-VQFN -40 to 85 |
| << Prev | Next >> |