Texas Instruments MSP430G2744 MSP430G2x44 Mixed Signal Microcontroller MSP430G2744IDA38R

Description
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2744IDA38R is a 32KB Flash, 1KB RAM ultra-low-power mixed-signal microcontroller in a 38-pin TSSOP package measuring 12.5mm by 6.2mm, operating from 1.8V to 3.6V with active mode current of 270 μa at 1MHz and 2.2V, and standby mode current of 1 μa. It features a 16-bit RISC CPU, two 16-bit timers, a universal serial communication interface supporting UART, I2C, and SPI, a 10-bit 200-ksps ADC with internal reference, and brownout detection. The device wakes from standby in less than 1 μs and operates across a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430G2744IDA38R is a 32KB Flash, 1KB RAM ultra-low-power mixed-signal microcontroller in a 38-pin TSSOP package measuring 12.5mm by 6.2mm, operating from 1.8V to 3.6V with active mode current of 270 μa at 1MHz and 2.2V, and standby mode current of 1 μa. It features a 16-bit RISC CPU, two 16-bit timers, a universal serial communication interface supporting UART, I2C, and SPI, a 10-bit 200-ksps ADC with internal reference, and brownout detection. The device wakes from standby in less than 1 μs and operates across a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2744 MSP430G2x44 Mixed Signal Microcontroller - MSP430G2744IDA38R - Texas Instruments
Dallas, TX, United States
MSP430G2744 MSP430G2x44 Mixed Signal Microcontroller
MSP430G2744IDA38R
MSP430G2744 MSP430G2x44 Mixed Signal Microcontroller MSP430G2744IDA38R
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430G2744IDA38R
16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430G2744IDA38R
16MHz 16-Bit MCU, 32KB Flash, 1KB SRAM, 10-bit ADC, 38-TSSOP Product overview: MSP430G2744IDA38R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2744IDA38 R can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 32KB Flash, 1KB SRAM, 10-bit ADC, 38-TSSOP Product overview: MSP430G2744IDA38R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2744IDA38R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2744IDA38R - 243465-MSP430G2744IDA38R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2744IDA38R
243465-MSP430G2744IDA38R
Embedded - Embedded - Microcontrollers - MSP430G2744IDA38R 243465-MSP430G2744IDA38R
Manufacturer: Texas Instruments Win Source Part Number: 243465-MSP430G2744ID A38R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 243465-MSP430G2744IDA38R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-35705-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35705-1-ND
Microcontrollers 296-35705-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-35705-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35705-6-ND
Microcontrollers 296-35705-6-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-35705-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35705-2-ND
Microcontrollers 296-35705-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

Buy Now Datasheet
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85 - 815-MSP430G2744IDA38R - Utmel Electronic Limited
Hong Kong, China
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85
815-MSP430G2744IDA38R
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85 815-MSP430G2744IDA38R
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2744IDA38R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2744IDA38R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2744IDA38R
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site
Microcontrollers - MSP430G2744IDA38R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2744IDA38R
Microcontrollers MSP430G2744IDA38R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2744IDA38R
16-bit Microcontrollers - MCU MSP430G2744IDA38R
16-bit Microcontrollers - MCU Value Line

16-bit Microcontrollers - MCU Value Line

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2744IDA38R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2744IDA38R
Embedded - Microcontrollers MSP430G2744IDA38R
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2744IDA38R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2744IDA38R
Microcontrollers MSP430G2744IDA38R
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2744IDA38R 685-MSP430G2744IDA38R 243465-MSP430G2744IDA38R 296-35705-1-ND 815-MSP430G2744IDA38R MSP430G2744IDA38R MSP430G2744IDA38R MSP430G2744IDA38R MSP430G2744IDA38R MSP430G2744IDA38R
Product Name MSP430G2744 MSP430G2x44 Mixed Signal Microcontroller 16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2744IDA38R Microcontrollers MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.3 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products