Texas Instruments MSP430G2544 MSP430G2x44 Mixed Signal Microcontroller MSP430G2544IRHA40R

Description
MSP430G2x44 Mixed Signal Microcontroller 40-VQFN
Request a Quote
Description
MSP430G2x44 Mixed Signal Microcontroller 40-VQFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2544IRHA40R is a mixed-signal microcontroller from Texas Instruments, part of the MSP430G2x44 series. It operates within a low supply voltage range of 1.8 V to 3.6 V and features a 16-bit RISC architecture with a maximum clock frequency of 16 MHz. The device includes 16 KB of flash memory and 512 B of RAM, making it suitable for various applications requiring efficient data processing. This microcontroller is equipped with a 10-bit, 200-ksps analog-to-digital converter (ADC) that has an internal reference and supports features like autoscan and a data transfer controller. It also includes two 16-bit timers, a universal serial communication interface (USCI), and 32 I/O pins, providing flexibility for interfacing with other components. The MSP430G2544 is designed for ultra-low power consumption, with active mode current as low as 270 µA at 1 MHz and 2.2 V, and standby mode current of just 1 µA. It supports fast wake-up from low-power modes in less than 1 µs, making it ideal for battery-operated devices. The microcontroller is available in a 40-pin VQFN package, suitable for compact designs. Typical applications include sensor systems and radio-frequency sensor front ends.

Datasheet Summary
Powered by GS/AI

The MSP430G2544IRHA40R is a mixed-signal microcontroller from Texas Instruments, part of the MSP430G2x44 series. It operates within a low supply voltage range of 1.8 V to 3.6 V and features a 16-bit RISC architecture with a maximum clock frequency of 16 MHz. The device includes 16 KB of flash memory and 512 B of RAM, making it suitable for various applications requiring efficient data processing. This microcontroller is equipped with a 10-bit, 200-ksps analog-to-digital converter (ADC) that has an internal reference and supports features like autoscan and a data transfer controller. It also includes two 16-bit timers, a universal serial communication interface (USCI), and 32 I/O pins, providing flexibility for interfacing with other components. The MSP430G2544 is designed for ultra-low power consumption, with active mode current as low as 270 µA at 1 MHz and 2.2 V, and standby mode current of just 1 µA. It supports fast wake-up from low-power modes in less than 1 µs, making it ideal for battery-operated devices. The microcontroller is available in a 40-pin VQFN package, suitable for compact designs. Typical applications include sensor systems and radio-frequency sensor front ends.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2544 MSP430G2x44 Mixed Signal Microcontroller - MSP430G2544IRHA40R - Texas Instruments
Dallas, TX, United States
MSP430G2544 MSP430G2x44 Mixed Signal Microcontroller
MSP430G2544IRHA40R
MSP430G2544 MSP430G2x44 Mixed Signal Microcontroller MSP430G2544IRHA40R
MSP430G2x44 Mixed Signal Microcontroller 40-VQFN

MSP430G2x44 Mixed Signal Microcontroller 40-VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1351264-MSP430G2544IRHA40R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1351264-MSP430G2544IRHA40R
Integrated Circuits (ICs) - Embedded - Microcontrollers 1351264-MSP430G2544IRHA40R
Win Source Part Number: 1351264-MSP430G2544I RHA40R Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: MSP430G2xx Core Processor: MSP430 CPU16 Speed: 16MHz Package: Tape & Reel Standard Package: 2,500 Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: MSP430G2544

Win Source Part Number: 1351264-MSP430G2544IRHA40R
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: MSP430G2xx
Core Processor: MSP430 CPU16
Speed: 16MHz
Package: Tape & Reel
Standard Package: 2,500
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: MSP430G2544

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 16KB VQFN Embedded Microcontroller MCU
685-MSP430G2544IRHA40R
16-bit 16MHz 16KB VQFN Embedded Microcontroller MCU 685-MSP430G2544IRHA40R
16MHz 16-Bit MCU, 16KB FLASH, 512B SRAM, 32 I/O, 10-bit ADC, 40-VQFN Product overview: MSP430G2544IRHA40R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2544IRHA4 0R can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 16KB FLASH, 512B SRAM, 32 I/O, 10-bit ADC, 40-VQFN Product overview: MSP430G2544IRHA40R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2544IRHA40R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2544IRHA40R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2544IRHA40R-ND
Microcontrollers MSP430G2544IRHA40R-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2544IRHA40R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2544IRHA40R
Embedded - Microcontrollers MSP430G2544IRHA40R
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2544IRHA40R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2544IRHA40R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2544IRHA40R
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2544IRHA40R
16-bit Microcontrollers - MCU MSP430G2544IRHA40R
16-bit Microcontrollers - MCU MSP430G2x44 Mixed Signal Microcontroller 40-VQFN -40 to 85

16-bit Microcontrollers - MCU MSP430G2x44 Mixed Signal Microcontroller 40-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430G2544IRHA40R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2544IRHA40R
Microcontrollers MSP430G2544IRHA40R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 40-VQFN (6x6)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2544IRHA40R 1351264-MSP430G2544IRHA40R 685-MSP430G2544IRHA40R MSP430G2544IRHA40R-ND MSP430G2544IRHA40R MSP430G2544IRHA40R MSP430G2544IRHA40R MSP430G2544IRHA40R
Product Name MSP430G2544 MSP430G2x44 Mixed Signal Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16MHz 16KB VQFN Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 16 KB 0.5120 KB 512 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details