16-bit Mixed Signal Microcontroller 28-TSSOP -40 to 105
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 16KB (16K x 8) FLASH 28-TSSOP
16-bit Microcontrollers - MCU 16B Mixed Signal MCU
IC MCU 16BIT 16KB FLASH 28TSSOP
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 16KB (16K x 8) FLASH 28-TSSOP
IC MCU 16BIT 16KB FLASH 28TSSOP
IC MCU 16BIT 16KB FLASH 28TSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430I2030TPWR | MSP430I2030TPWR-ND | MSP430I2030TPWR | MSP430I2030TPWR | MSP430I2030TPWR | MSP430I2030TPWR | MSP430I2030TPWR |
| Product Name | MSP430I2030 16-bit Mixed Signal Microcontroller | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16.38 MHz | 16.38 MHz | 16.38 MHz | |||
| Features | Watchdog Timer | ||||||
| Bits | 16 Bit | 24 Bit | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB |