Texas Instruments MSP430FW427 16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters MSP430FW427IPM

Description
16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters 64-LQFP
Request a Quote Datasheet
Description
16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters 64-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FW427 16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters - MSP430FW427IPM - Texas Instruments
Dallas, TX, United States
MSP430FW427 16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters
MSP430FW427IPM
MSP430FW427 16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters MSP430FW427IPM
16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters 64-LQFP

16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters 64-LQFP

Buy Now Datasheet
16-bit 32KB 1KB 16MHz Embedded Microcontroller MCU - 685-MSP430FW427IPM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32KB 1KB 16MHz Embedded Microcontroller MCU
685-MSP430FW427IPM
16-bit 32KB 1KB 16MHz Embedded Microcontroller MCU 685-MSP430FW427IPM
16-bit MCU, 32KB Flash, 1KB SRAM, 16MHz, LQFP Product overview: MSP430FW427IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 1KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 1KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FW427IPM can be used for catalog matching and distributor lookup.

16-bit MCU, 32KB Flash, 1KB SRAM, 16MHz, LQFP Product overview: MSP430FW427IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 1KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 1KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FW427IPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FW427IPM - 1227546-MSP430FW427IPM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FW427IPM
1227546-MSP430FW427IPM
Embedded - Embedded - Microcontrollers - MSP430FW427IPM 1227546-MSP430FW427IPM
Manufacturer: Texas Instruments Win Source Part Number: 1227546-MSP430FW427I PM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227546-MSP430FW427IPM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - 296-32678-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32678-ND
Microcontrollers 296-32678-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FW427IPM
16-bit Microcontrollers - MCU MSP430FW427IPM
16-bit Microcontrollers - MCU for Elec Flow Meters

16-bit Microcontrollers - MCU for Elec Flow Meters

Buy Now Datasheet
16-bit Microcontrollers - MCU for Elec Flow Meters - 815-MSP430FW427IPM - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU for Elec Flow Meters
815-MSP430FW427IPM
16-bit Microcontrollers - MCU for Elec Flow Meters 815-MSP430FW427IPM
16-bit Microcontrollers - MCU for Elec Flow Meters

16-bit Microcontrollers - MCU for Elec Flow Meters

Supplier's Site
Microcontrollers - MSP430FW427IPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FW427IPM
Microcontrollers MSP430FW427IPM
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FW427IPM 685-MSP430FW427IPM 1227546-MSP430FW427IPM 296-32678-ND MSP430FW427IPM 815-MSP430FW427IPM MSP430FW427IPM
Product Name MSP430FW427 16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters 16-bit 32KB 1KB 16MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FW427IPM Microcontrollers 16-bit Microcontrollers - MCU 16-bit Microcontrollers - MCU for Elec Flow Meters Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit
RAM 1 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers