VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 8-bit Microcontrollers - MCU 14KB Flash 1KB RAM 16b PWM 10b ADC | |
| 8-bit Microcontrollers - MCU 14Kb Flash 1Kb ROM PAmp FstCmp I2C/SPI | |
| 8-bit Microcontrollers - MCU 14KB Flash, 1K RAM, 32MHz Int. Osc, 10-bit ADC, ZCD, WWDT, CRC | |
| 8-bit Microcontrollers - MCU 14KB Flash, 1KB RAM, HEF, HS Comp, 10b DAC, OpAmp, COG, ZCD, PRG, 100mA I/Os, PPS, 10/16b PWMs, SPI/I2C, EUSART | |
| 8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2 EUSART, SPI/I2C | |
| 8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C | |
| 8-bit Microcontrollers - MCU 14KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2xEUSART, SPI/I2C | |
| 8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM 256B EEPROM | |
| 8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM, HEF, HS Comp, 10b DAC, OpAmp, COG, ZCD, PRG, 100mA I/Os, PPS, 10/16b PWMs, SPI/I2C, EUSART | |
| 8-bit Microcontrollers - MCU 28KB, 2KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2 EUSART, SPI/I2C | |
| 8-bit Microcontrollers - MCU 28KB, 2KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C | |
| 8-bit Microcontrollers - MCU 2K Word Flash 256B RAM, 10-bit ADC | |
| 8-bit Microcontrollers - MCU 2K Word Flash, 256B RAM, 10-bit ADC | |
| 8-bit Microcontrollers - MCU 3.5KB 128B RAM 32MHz Int. Osc 12 I/0 | |
| 8-bit Microcontrollers - MCU 3.5KB Fl 256B R 256B 12bit ADC 8bit DAC | |
| 8-bit Microcontrollers - MCU 3.5KB Flash,256 RAM 32MHz Int. Osc | |
| 8-bit Microcontrollers - MCU 3.5KB Flash,Int. Osc | |
| 8-bit Microcontrollers - MCU 4K Flash 512B RAM Hi-Speed Comp 10bit | |
| 8-bit Microcontrollers - MCU 4K Wrd Flsh 512B RAM Hi-Spd Comp 10B ADC | |
| 8-bit Microcontrollers - MCU 7KB Fl 512B R 256B 12bit ADC 8bit DAC | |
| 8-bit Microcontrollers - MCU 7KB Flash 512B RAM 16b PWM 10b ADC | |
| 8-bit Microcontrollers - MCU 7Kb Flash 512b ROM PAmp FstCmp I2C/SPI | |
| 8-bit Microcontrollers - MCU 7KB Flash, 512 RAM, 32MHz Int. Osc, 10-bit ADC, ZCD, WWDT, CRC | |
| 8-bit Microcontrollers - MCU 7KB Flash, 512B RAM 16b PWM 10b ADC | |
| 8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2xEUSART, SPI/I2C | |
| 8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C | |
| 8-bit Microcontrollers - MCU 8 Bit Flash MicroController | |
| 8-bit Microcontrollers - MCU 8 Bit MCU 14KB Flash 1K RAM, 10-bit ADC | |
| 8-bit Microcontrollers - MCU 8 Bit MCU 14KB Flash 1KB RAM ADC I2C/SPI | |
| 8-bit Microcontrollers - MCU 8 Bit MCU 28KB Flash 2KB RAM ADC I2C/SPI | |
| 8-bit Microcontrollers - MCU 8 Bit MCU 7KB Flash 512B RAM ADC I2C/SPI | |
| 8-bit Microcontrollers - MCU 8 Bit MCU, 7KB Flash 512 RAM, 10bit ADC | |
| 8-bit Microcontrollers - MCU 8-BIT MCU 14KB Flash 1K RAM, 10-BIT ADC | |
| 8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM 10bit DAC | |
| 8-bit Microcontrollers - MCU 8-Bit MCU 3.5K Flash 128 RAM 32MHz OSC | |
| 8-bit Microcontrollers - MCU 8-Bit MCU, 14K Flash 1KB RAM, 10b ADC | |
| 8-bit Microcontrollers - MCU 8-Bit MCU, 28K Flash 2KB RAM, 10b ADC | |
| 8-bit Microcontrollers - MCU 8-Bit MCU, 7K Flash 512B RAM, 10b ADC | |
| 8-bit Microcontrollers - MCU 8-Bit MCU, 7KB Flash 512 RAM 10bit DAC | |
| 8-bit Microcontrollers - MCU 8bit MCU 14 PDIP 14KB Flash, 1K RAM | |
| 8-bit Microcontrollers - MCU 8bit MCU 20 PDIP 14KB Flash, 1K RAM | |
| 8-bit Microcontrollers - MCU 8bit MCU 20 SSOP 14KB Flash, 1K RAM | |
| 8-bit Microcontrollers - MCU 8K Flash 1024B RAM Hi-Speed Comp 10bit | |
| 8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC | |
| 8-bit Microcontrollers - MCU Quad, 12V 5MHz Opamp |
| << Prev | Next >> |