Texas Instruments MSP430G2444 MSP430G2x44 Mixed Signal Microcontroller MSP430G2444IDA38R

Description
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2444 MSP430G2x44 Mixed Signal Microcontroller - MSP430G2444IDA38R - Texas Instruments
Dallas, TX, United States
MSP430G2444 MSP430G2x44 Mixed Signal Microcontroller
MSP430G2444IDA38R
MSP430G2444 MSP430G2x44 Mixed Signal Microcontroller MSP430G2444IDA38R
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2444IDA38R - 081961-MSP430G2444IDA38R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2444IDA38R
081961-MSP430G2444IDA38R
Embedded - Embedded - Microcontrollers - MSP430G2444IDA38R 081961-MSP430G2444IDA38R
Manufacturer: Texas Instruments Win Source Part Number: 081961-MSP430G2444ID A38R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081961-MSP430G2444IDA38R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-MSP430G2444IDA38RDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Buy Now Datasheet
Microcontrollers - 296-MSP430G2444IDA38RCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Buy Now Datasheet
Microcontrollers - 296-MSP430G2444IDA38RTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU
685-MSP430G2444IDA38R
Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU 685-MSP430G2444IDA38R
16MHz 16-Bit MCU, 8KB Flash, 512B RAM, 38-TSSOP, Industrial Product overview: MSP430G2444IDA38R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2444IDA38 R can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 8KB Flash, 512B RAM, 38-TSSOP, Industrial Product overview: MSP430G2444IDA38R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2444IDA38R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2444IDA38R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2444IDA38R
Microcontrollers MSP430G2444IDA38R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 38-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430G2444IDA38R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2444IDA38R
Embedded - Microcontrollers MSP430G2444IDA38R
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site Datasheet
MCU 16-bit MSP430 MSP430 RISC 8KB Flash 2.5V/3.3V 38-Pin TSSOP T/R - 815-MSP430G2444IDA38R - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 MSP430 RISC 8KB Flash 2.5V/3.3V 38-Pin TSSOP T/R
815-MSP430G2444IDA38R
MCU 16-bit MSP430 MSP430 RISC 8KB Flash 2.5V/3.3V 38-Pin TSSOP T/R 815-MSP430G2444IDA38R
MCU 16-bit MSP430 MSP430 RISC 8KB Flash 2.5V/3.3V 38-Pin TSSOP T/R

MCU 16-bit MSP430 MSP430 RISC 8KB Flash 2.5V/3.3V 38-Pin TSSOP T/R

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2444IDA38R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2444IDA38R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2444IDA38R
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2444IDA38R
16-bit Microcontrollers - MCU MSP430G2444IDA38R
16-bit Microcontrollers - MCU MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

16-bit Microcontrollers - MCU MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2444IDA38R 081961-MSP430G2444IDA38R 296-MSP430G2444IDA38RDKR-ND 685-MSP430G2444IDA38R MSP430G2444IDA38R MSP430G2444IDA38R 815-MSP430G2444IDA38R MSP430G2444IDA38R MSP430G2444IDA38R
Product Name MSP430G2444 MSP430G2x44 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2444IDA38R Microcontrollers Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers MCU 16-bit MSP430 MSP430 RISC 8KB Flash 2.5V/3.3V 38-Pin TSSOP T/R Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products